EN
  • EN
  • DE

R5323N027B-TR-F

Part No R5323N027B-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288985-R5323N027B-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5323N027B-TR-F CAD Model

Description

The Ricoh R5323N027B-TR-F is a highly reliable voltage detector IC designed to monitor voltage levels in a variety of electronic applications. Its primary function is to detect when the input voltage falls below a predetermined threshold and to generate a reset or interrupt signal. This is essential for preventing system malfunctions, protecting data, and ensuring stable operation, particularly in battery-powered devices and systems requiring high reliability. The IC is characterized by its low current consumption and small package size, making it suitable for compact and power-sensitive designs.

Applications

  • Microcontroller Reset Circuits: Providing a reliable reset signal to microcontrollers during power-up or brown-out conditions.
  • Battery Voltage Monitoring: Protecting rechargeable batteries from deep discharge by shutting down the system when the voltage reaches a critical level.
  • Power Failure Detection: Enabling graceful shutdown of systems in the event of a power outage, preventing data loss.
  • Overvoltage Protection: Detecting overvoltage conditions and triggering protection mechanisms to prevent damage to sensitive components.
  • Portable Electronic Devices: Ensuring stable operation and extending battery life in smartphones, tablets, and other portable devices.

Features

  • Precise Voltage Detection: Accurate voltage monitoring for reliable system operation.
  • Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • Small Package Size: Allows for compact and space-saving designs.
  • Open Drain Output: Provides flexible output configuration for interfacing with various logic levels.
  • Built-in Hysteresis: Prevents output oscillations and ensures stable switching behavior.

Benefits

  • Improved System Reliability: Prevents system crashes and data corruption due to voltage fluctuations.
  • Extended Battery Life: Minimizes power consumption, prolonging the operational life of battery-powered devices.
  • Simplified Circuit Design: Integrated features reduce the need for external components.
  • Enhanced Data Protection: Protects data from loss or corruption during power failures.
  • Increased Safety: Prevents damage to sensitive components from overvoltage or undervoltage conditions.

The R5323N027B-TR-F features a detection voltage of 2.7V. The "-TR-F" suffix indicates that the device is supplied in tape and reel packaging and is lead-free. The open-drain output typically requires an external pull-up resistor for proper operation. The built-in hysteresis ensures stable switching and prevents false triggering due to noise on the power supply line. This device is commonly used in applications where reliable voltage monitoring and low power consumption are essential, such as in embedded systems, IoT devices, and automotive electronics.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $11.4253
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess