EN
  • EN
  • DE

R5426N102AA-TR

Part No R5426N102AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289148-R5426N102AA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5426N102AA-TR CAD Model

Description

The R5426N102AA-TR is a voltage detector IC manufactured by Ricoh. This integrated circuit is designed to monitor voltage levels in electronic circuits and trigger a reset signal or other action when the voltage falls below a specified threshold. It is vital for maintaining the stability and reliability of various electronic devices by preventing malfunctions caused by voltage drops.

Applications

  • Microcontroller Systems: Monitors power supply and resets the microcontroller during voltage drops, preventing data corruption and system crashes.
  • Battery-Powered Devices: Prevents deep discharge by monitoring battery voltage, extending battery lifespan.
  • Power Management Circuits: Provides undervoltage lockout (UVLO) functionality to protect sensitive components from operating at insufficient voltage levels.
  • Real-Time Clocks (RTC): Ensures the RTC continues to function correctly even during brief power interruptions.
  • Memory Protection: Safeguards volatile memory by initiating a data backup process when a voltage drop is detected.

Features

  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • High Accuracy Detection Voltage: Ensures precise monitoring of voltage levels.
  • Built-in Hysteresis: Prevents chattering or oscillations near the threshold voltage.
  • Small Package: Facilitates integration into compact electronic devices.
  • Open Drain Output: Allows flexible connection to various logic circuits.

Benefits

  • Improved System Reliability: Prevents malfunctions and data corruption caused by voltage drops.
  • Extended Battery Life: Low power consumption helps prolong the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrated functions reduce the need for external components.
  • Enhanced System Protection: Protects sensitive components from damage due to undervoltage conditions.
  • Cost-Effective Solution: Provides a reliable and affordable solution for voltage monitoring and protection.

Additional Details

The R5426N102AA-TR operates within specific voltage and temperature ranges, as detailed in the Ricoh datasheet. It's often available in a small SOT-23 package, facilitating easy integration into PCB layouts. The output is an open-drain N-channel MOSFET, requiring a pull-up resistor to a voltage source. The detection voltage is fixed at a certain value, such as 1.0V, with a specific tolerance. The hysteresis, typically a few tens of millivolts, prevents unstable switching behavior. The supply current is usually in the microampere range, making it energy-efficient. This voltage detector is crucial in applications requiring stable voltage operation, such as portable devices and industrial control systems.

You May Also Be Interested in

AMCC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $2.4357

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess