EN
  • EN
  • DE

RH5RE45AA-T1

Part No RH5RE45AA-T1
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description VOLTAGE REGULATOR FOR MIDDLE OUTPUT CURRENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294536-RH5RE45AA-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5RE45AA-T1 CAD Model

Description

The RH5RE45AA-T1 is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and consistent 4.5V output voltage, making it suitable for a variety of electronic applications. The "-T1" suffix generally refers to a specific packaging or tape & reel option for automated assembly.

Applications

  • Microcontroller Power Supply: Provides a stable 4.5V supply for microcontrollers in embedded systems and other applications.
  • Sensor Power: Regulates voltage for sensors that require a consistent 4.5V supply.
  • Portable Devices: Used in battery-powered devices and other portable electronics needing a regulated 4.5V.
  • IoT Applications: Provides a stable 4.5V for IoT devices and wireless communication modules.
  • General Purpose Regulation: Suitable for general voltage regulation where a stable 4.5V is needed.

Features

  • Fixed Output Voltage: Provides a stable and accurate 4.5V output.
  • Low Dropout Voltage: Operates efficiently even with a small voltage difference between input and output.
  • Overcurrent Protection: Protects the regulator and connected circuits from excessive current.
  • Thermal Shutdown: Prevents damage by shutting down the regulator when the temperature exceeds safe limits.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • High Accuracy: Offers high accuracy in output voltage regulation.

Benefits

  • Stable Power: Ensures reliable and consistent performance of connected devices with a stable 4.5V supply.
  • Extended Battery Life: Efficient operation helps extend battery life in portable applications.
  • Protection: Overcurrent and thermal shutdown features protect the regulator and connected components from damage.
  • Easy Integration: Small package and simple design facilitate easy integration into various applications.
  • Improved System Reliability: Contributes to the overall reliability and stability of the electronic system.

Additional Details

The RH5RE45AA-T1 requires external capacitors for stable operation. Consult the datasheet for specific recommendations on capacitor values, input voltage ranges, output current capabilities, quiescent current, and operating temperature ranges. The "-T1" suffix indicates the tape and reel packaging format used for automated assembly. It is important to refer to the datasheet for detailed specifications and application guidelines, including PCB layout recommendations. It is suitable for low-noise applications and finds use in consumer electronics, industrial control systems, and automotive applications. The precise package type is specified in the datasheet.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8415 $69.2075
11+ $11.3571 $124.9281
16+ $11.0025 $176.0400
22+ $10.6479 $234.2538
29+ $10.2922 $298.4738
38+ $9.2285 $350.6830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess