EN
  • EN
  • DE

NCP4680DMX15TCG

Part No NCP4680DMX15TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 150MA 4XDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (0.8x0.8)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-XFDFN Exposed Pad
Case / Package 4-XDFN (0.8x0.8)
Family Name NCP4680
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP4680DMX15TCG-ND, NCP4680DMX15TCGOSCT, NCP4680DMX15TCGOSDKR, NCP4680DMX15TCGOSTR
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928859-NCP4680DMX15TCG
Ultra Librarian 3D Model Ultra Librarian NCP4680DMX15TCG CAD Model

Description

ON Semiconductor NCP4680DMX15TCG: High Precision, Low Dropout Voltage Regulator

The ON Semiconductor NCP4680DMX15TCG is a state-of-the-art low dropout (LDO) voltage regulator that offers a high level of precision and robust performance for a wide range of applications. This compact, surface-mount component is designed to maintain a stable output voltage even under conditions of varying input voltage and load, making it an ideal choice for sensitive electronics that require a consistent power supply.

Key Features

  • Output Voltage: The NCP4680DMX15TCG provides a fixed output voltage of 1.5V, which is suitable for low-voltage applications in modern electronic devices.
  • High Accuracy: With an impressive accuracy of ±1%, this LDO ensures that the output voltage remains within a tight range, minimizing the risk of device malfunction or damage due to power instability.
  • Low Dropout: The low dropout feature of this voltage regulator means it can maintain output regulation with a minimal difference between the input and output voltages, as low as 165 mV at 150 mA load. This characteristic is particularly beneficial in battery-operated devices where maximizing the usage of available battery voltage is crucial.
  • Current Capacity: It can deliver up to 150 mA of continuous output current, making it suitable for a variety of low-power applications.
  • Thermal Protection: The device includes thermal shutdown protection, which helps to prevent overheating and potential damage to both the regulator and the device it powers.
  • Noise Performance: It exhibits low output noise, making it an excellent choice for RF and precision analog circuits that require a quiet power supply.
  • Package: The NCP4680DMX15TCG comes in a compact DFN6 (1.2mm x 1.2mm) package, allowing for high-density PCB layouts and space-saving designs.

Applications

The versatility and reliability of the NCP4680DMX15TCG make it an excellent choice for a broad spectrum of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Handheld consumer electronics
  • Medical devices
  • IoT devices
  • Microcontroller power supplies

In summary, the ON Semiconductor NCP4680DMX15TCG is a high-performance LDO voltage regulator that offers precision, low dropout, and thermal protection, making it an indispensable component for ensuring stable power in critical electronic circuits.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5760 $60.4800
245+ $0.4726 $115.7870
380+ $0.4580 $174.0400
525+ $0.4432 $232.6800
675+ $0.4284 $289.1700
905+ $0.3841 $347.6105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess