EN
  • EN
  • DE

RP101K131D

Part No RP101K131D
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description LOW NOISE 300mA LDO REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 1243592-RP101K131D
Manufacturer Homepage www.ricoh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RP101K131D CAD Model

Description

The RP101K131D is a CMOS-based voltage regulator IC manufactured by Ricoh. It's designed to provide a stable and regulated output voltage from a higher input voltage, making it suitable for a wide range of portable and battery-powered applications. It typically features low dropout voltage and low current consumption, which are crucial for maximizing battery life.

Applications

  • Portable Electronics: Powering microcontrollers, sensors, and other components in smartphones, tablets, and digital cameras.
  • Battery-Powered Devices: Providing a stable voltage source for devices such as wireless sensors, wearable devices, and IoT devices.
  • Power Management Systems: Regulating voltage in power management circuits for various electronic devices.
  • Post-Regulation: Filtering and regulating voltage after a switching regulator to reduce noise and improve stability.
  • Microcontroller Power: Providing a clean and stable power supply for microcontrollers to ensure reliable operation.
  • Wireless Communication Devices: Powering RF transceivers and other components in wireless communication systems.

Features

  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Stable with Ceramic Capacitors: Designed to work with small ceramic capacitors, reducing board space and cost.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit, preventing damage.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting it down when the temperature exceeds a certain limit.
  • Small Package Size: Available in small packages such as DFN or SOT-23 for space-constrained applications.

Benefits

  • Extended Battery Life: Low dropout voltage and low quiescent current maximize battery life in portable devices.
  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring reliable operation of electronic circuits.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Robust Protection Features: Overcurrent, short-circuit, and thermal shutdown protection prevent damage to the regulator and the load.
  • Simplified Circuit Design: Reduces the complexity of power supply circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation in a wide range of applications.

Additional Details

The RP101K131D typically has a fixed output voltage (1.3V in this case). The input voltage range is usually specified from 1.7V to 5.5V. The output current capability can vary depending on the specific variant. The ripple rejection ratio is an important parameter for filtering noise from the input voltage. Refer to the Ricoh datasheet for detailed specifications, application circuits, and package dimensions.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess