EN
  • EN
  • DE

RP102K121D5

Part No RP102K121D5
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description LOW NOISE 300mA LDO REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298086-RP102K121D5
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RP102K121D5 CAD Model

Description

The RP102K121D5 is a low voltage LDO (Low Dropout) regulator manufactured by Ricoh. It is designed for use in a variety of portable electronic devices and power management applications. It provides a stable and accurate output voltage with low quiescent current, making it suitable for battery-powered systems.

Applications:

  • Smartphones and mobile devices: Power management for various components.
  • Wearable technology: Smartwatches, fitness trackers, and other battery-powered devices.
  • IoT (Internet of Things) devices: Sensors, trackers, and other connected devices.
  • Portable media players: Providing stable power for audio and video playback.
  • Wireless communication devices: Bluetooth modules, Wi-Fi modules.

Features:

  • Low Dropout Voltage: Provides stable output even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes battery drain, extending battery life.
  • High Ripple Rejection: Filters out noise from the input voltage, ensuring a clean output.
  • Overcurrent Protection: Protects the regulator and the connected load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Small Package: Suitable for compact electronic devices.
  • Fixed Output Voltage: Provides a stable and accurate output voltage. The voltage is typically 1.2V based on the part number.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power consumption, extending battery life in portable devices.
  • Stable and Accurate Output: Provides a reliable power supply for sensitive electronic components.
  • Protection Against Damage: Overcurrent and thermal shutdown protection prevent damage to the regulator and connected devices.
  • Easy Integration: Small package and fixed output voltage simplify design and integration.
  • Improved System Performance: High ripple rejection ensures a clean power supply, improving the performance of connected devices.

Additional Details:

The RP102K121D5 typically operates with an input voltage range of 1.7V to 5.5V. It has a low dropout voltage, typically around 150mV at 100mA load. The output voltage is fixed at 1.2V. It is available in a small package such as DFN(UTDFN)1.2x1.6-6. The regulator also includes a chip enable (CE) pin that can be used to turn the regulator on and off, further reducing power consumption when the device is not in use. Its internal circuitry includes a bandgap reference, an error amplifier, and a P-channel MOSFET as the pass transistor.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess