EN
  • EN
  • DE

RQ5RW25BA

Part No RQ5RW25BA
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Description SMALL PACKAGE VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298674-RQ5RW25BA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RQ5RW25BA CAD Model

Description

The Ricoh RQ5RW25BA is a low-dropout (LDO) voltage regulator IC designed to provide a stable and regulated output voltage. This type of regulator is particularly useful in battery-powered devices and other applications where the input voltage may vary, as it can maintain a consistent output even when the input voltage approaches the desired output voltage.

Applications

  • Battery-Powered Devices: Smartphones, tablets, portable media players, and other mobile devices rely on these regulators for stable power.
  • Microcontroller Power Supplies: Provides a regulated voltage for microcontrollers, ensuring stable operation in embedded systems.
  • Sensor Power: Regulates voltage for sensors, ensuring accurate and reliable measurements.
  • Wireless Communication Devices: Used in RF transceivers and other wireless components for power management.
  • Wearable Electronics: Found in smartwatches, fitness trackers, and other wearable devices.

Features

  • Low Dropout Voltage: Operates with a small difference between the input and output voltage, extending battery life in portable devices.
  • Low Quiescent Current: Minimizes power consumption during standby mode, further enhancing battery life.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: Shuts down the regulator when the temperature exceeds a safe limit, preventing overheating.
  • Small Package Size: Allows for compact designs in portable devices and other space-constrained applications.
  • High Output Voltage Accuracy: Ensures a stable and precise output voltage for reliable operation of connected devices.

Benefits

  • Extended Battery Life: The low dropout voltage and low quiescent current contribute to longer operating times for battery-powered devices.
  • Improved System Reliability: Overcurrent protection and thermal shutdown enhance the overall reliability of the electronic system.
  • Simplified Design: The regulator's ease of use and small package size simplify the design process.
  • Stable Performance: The precise output voltage regulation ensures consistent performance even under varying load conditions.
  • Cost-Effective: Provides a reliable and efficient voltage regulation solution at a competitive price.

Technical Specifications: The RQ5RW25BA typically operates with an input voltage range of 1.7V to 5.5V and provides a fixed output voltage of 2.5V. It is commonly available in a SOT-23 or similar surface-mount package. The output current is typically around 300mA. As always, consult the official datasheet for the most accurate and detailed specifications.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5840 $60.9280
40+ $2.9406 $117.6240
61+ $2.8482 $173.7402
84+ $2.7570 $231.5880
109+ $2.6646 $290.4414
146+ $2.3885 $348.7210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess