EN
  • EN
  • DE

AD7502JNZ

Part No AD7502JNZ
Manufacturer Rochester Electronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 4-CH, DIFFERENTIAL MULTIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -25°C ~ 85°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859614-AD7502JNZ
Ultra Librarian 3D Model Ultra Librarian AD7502JNZ CAD Model

Description

The AD7502JNZ is a monolithic CMOS dual single-pole, single-throw (SPST) analog switch manufactured by Rochester Electronics. The device offers low on-resistance and fast switching speeds and is designed for applications where precise analog signal control is required. Rochester Electronics continues to manufacture this part to support designs with long lifecycles.

Applications:

  • Audio signal routing
  • Video signal switching
  • Data acquisition systems
  • Automatic test equipment (ATE)
  • Sample-and-hold circuits

Features:

  • Low on-resistance (typically 75 Ohms)
  • Fast switching speeds (tON = 150 ns, tOFF = 100 ns)
  • Low charge injection (5 pC typical)
  • Wide supply voltage range (+4.5 V to +18 V)
  • TTL/CMOS Logic compatible inputs

Benefits:

  • Preserves signal integrity due to low on-resistance and charge injection.
  • Enables high-speed switching for real-time applications.
  • Provides flexibility with a wide supply voltage range.
  • Allows for direct interfacing with digital control circuitry.
  • Offers versatile analog signal control in various applications.

Additional Details:

The AD7502JNZ is a versatile analog switch suitable for a broad range of applications. Its low on-resistance ensures minimal signal attenuation and distortion, while its fast switching speeds allow for high-performance data acquisition and signal processing. The device's wide supply voltage range provides flexibility in system design, and its TTL/CMOS compatible inputs enable direct interfacing with digital control circuitry. The AD7502JNZ's robust design and reliable performance make it a popular choice for applications requiring precise and dependable analog signal control. The device is available in a 14-pin DIP package. It features break-before-make switching to prevent momentary shorts. The low leakage current ensures accurate signal switching.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess