EN
  • EN
  • DE

MC68HC705H12CFN

Part No MC68HC705H12CFN
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Description Motorola PLCC52
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967785-MC68HC705H12CFN
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC705H12CFN CAD Model

Description

The MC68HC705H12CFN is an 8-bit microcontroller unit (MCU) that is part of the Motorola (now NXP Semiconductors) 68HC05 family. This particular variant is now manufactured by Rochester Electronics, specializing in providing long-term support for end-of-life semiconductors. It's designed for various embedded control applications.

Applications

  • Automotive Electronics: Applications such as remote keyless entry systems, anti-theft alarms, and simple engine control units.
  • Consumer Electronics: Utilized in remote controls, small appliances, and toys.
  • Industrial Control Systems: Used in basic automation systems, motor control, and sensor interfaces.
  • Medical Devices: Incorporated into small, portable medical devices such as blood glucose meters.
  • Security Systems: Used in basic alarm systems and access control systems.

Features

  • 8-bit CPU: Based on the 68HC05 core, providing a simple and efficient instruction set.
  • 12KB EPROM: Offers non-volatile memory for program storage.
  • 352 Bytes of RAM: Provides temporary storage for data during program execution.
  • 20 Programmable I/O Lines: Allows for versatile interfacing with external devices.
  • 8-bit Timer with Prescaler: Provides timing and counting functions.
  • Serial Communications Interface (SCI): Supports asynchronous serial communication.
  • On-Chip Oscillator: Eliminates the need for external clock components.

Benefits

  • Simple and Easy to Use: Straightforward architecture and instruction set simplifies programming.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Versatile I/O Capabilities: Allows interfacing with a wide range of external devices.
  • Cost-Effective Solution: Provides a cost-efficient solution for basic embedded control.
  • Reliable Performance: Proven architecture and robust design ensure reliable operation.
  • Long-Term Availability: Rochester Electronics ensures continued availability of this legacy device.

Specific Details: The MC68HC705H12 typically operates at a clock frequency of around 4 MHz. It supports various interrupt sources, including timer overflow and SCI. The package type is a PLCC (Plastic Leaded Chip Carrier). Detailed specifications, including memory map, interrupt vectors, and pinout, are available in the Rochester Electronics datasheet.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess