EN
  • EN
  • DE

P2114AL-2

Part No P2114AL-2
Manufacturer Rochester Electronics
Catalog OEM Parts (O - R)
Description Integrated Circuit Memory 2114/P2114AL2 INTEL Static RAM memory prog. volatille KX4=1 N18
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997477-P2114AL-2
Categories OEM Parts(O-R)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P2114AL-2 CAD Model

Description

The P2114AL-2 is a 1024 x 4 bit static RAM (SRAM) device. It is typically manufactured by various companies, and Rochester Electronics specializes in providing long-term support and continued availability of such devices, including those that are obsolete or discontinued by the original manufacturer.

Applications

  • Microprocessor systems: As a small, fast memory for temporary data storage and program execution.
  • Digital signal processing (DSP): Used in DSP applications for high-speed data buffering and calculations.
  • Embedded systems: Used as working memory in embedded control systems.
  • Instrumentation and control equipment: Providing fast data storage in instruments and control systems.
  • Data acquisition systems: Buffering data in real-time data acquisition systems.

Features

  • Organization: 1024 x 4 bits: Provides a total of 4096 bits of storage, organized as 1024 words of 4 bits each.
  • Static RAM (SRAM): Retains data as long as power is applied, without the need for refreshing.
  • Fast access time: The "-2" suffix typically indicates a faster access time, such as 200ns or less. Check the datasheet for the exact value.
  • TTL compatible: Directly interfaces with TTL logic levels.
  • Single 5V power supply: Operates from a single 5V power source.

Benefits

  • High speed: Fast access time makes it suitable for applications requiring quick data retrieval.
  • Easy to use: Static RAM requires no refreshing, simplifying system design.
  • Low power consumption: SRAMs generally have relatively low power consumption compared to dynamic RAM (DRAM).
  • Long-term availability: Rochester Electronics ensures the continued availability of this device, even if the original manufacturer has discontinued it.

Additional Details

The P2114AL-2 typically comes in a 18-pin DIP (Dual In-line Package). The operating temperature range is often between 0°C to +70°C. The device requires a stable 5V power supply for reliable operation. The specific access time will vary but is typically in the range of 150ns to 250ns. Refer to the specific datasheet provided by Rochester Electronics for detailed specifications, including timing diagrams and electrical characteristics.

You May Also Be Interested in

Intel
Lowest to $18.4668
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Rockwell
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9090 $54.5450
12+ $8.9510 $107.4120
18+ $8.6713 $156.0834
24+ $8.3916 $201.3984
31+ $8.1119 $251.4689
42+ $7.2727 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess