EN
  • EN
  • DE

2SC4849

Part No 2SC4849
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description HIGH-VOLTAGE SWITCHING TRANSISTOR (POWER SUPPLY) ( 120V, 7A) / Silicon NPN Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 156761-2SC4849
Popularity Medium
Supply and Demand Status Limited
Introduction Date September 20, 2019
Estimated EOL Date 2036
Ultra Librarian 3D Model Ultra Librarian 2SC4849 CAD Model

Description

The 2SC4849 is a high-performance NPN bipolar junction transistor that is widely used across various electronic applications due to its superior dynamic characteristics and reliability. Designed for amplifier and switching operations, this transistor is particularly suited for high-speed environments. Engineers and electronic hobbyists alike appreciate its robust design and adaptability.

Applications and Projects:

  • High-Frequency Amplifiers
  • Switching Power Supplies
  • RF and IF Stages in High-Fidelity Equipment
  • Telecommunication Systems
  • Audio Equipment

Features and Benefits:

  • High Gain Bandwidth Product: This enhances the response time and speeds up the performance of the circuit significantly.
  • Low Collector-Emitter Saturation Voltage: Reduces power loss and increases efficiency, making it ideal for high-efficiency applications.
  • Good Thermal Stability: Ensures reliable performance under varying temperature conditions, thereby increasing the lifespan of the transistor.
  • High Current Capacity: Allows for use in demanding applications where higher current handling is crucial.

Additional Details:

The 2SC4849 is often preferred in designs where stringent performance standards are crucial, particularly in RF applications where high frequency is a factor. Its robust performance is fractionally faster than many equivalents available on the market. The package type and configurations allow for easy integration into PCB designs, offering significant flexibility in layout and design.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3363 $63.3630
23+ $5.1987 $119.5701
35+ $5.0370 $176.2950
48+ $4.8741 $233.9568
62+ $4.7112 $292.0944
83+ $4.2238 $350.5754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess