EN
  • EN
  • DE

PH3430AL

Part No PH3430AL
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 100A LFPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 100A (Tc)
Gate-Source Threshold Voltage 2.15V @ 1mA
Max Gate Charge 41nC @ 10V
Max Input Capacitance 2458pF @ 12V
Maximum Rds On at Id,Vgs 3.5 mOhm @ 15A, 10V
Mounting SMD (SMT)
Case / Package LFPAK56, Power-SO8
Dimension SC-100, SOT-669
Win Source Part Number 061447-PH3430AL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PH3430AL CAD Model

Description

The NXP PH3430AL is a state-of-the-art, high-performance MOSFET designed for a wide array of applications. As a product of NXP Semiconductors, a leader in the industry, the PH3430AL is engineered to deliver exceptional efficiency and power handling capabilities. This makes it an ideal choice for power management tasks in both consumer and industrial electronics.

Key Features

  • Low On-Resistance: The PH3430AL boasts a very low on-resistance, which significantly reduces conduction losses and improves overall efficiency in circuits.
  • High-Speed Switching: This MOSFET is designed for high-speed switching applications, ensuring minimal delay and faster response times in power conversion systems.
  • High Power Density: Its compact form factor combined with its ability to handle high currents makes it suitable for space-constrained applications while maintaining high power density.
  • Thermal Performance: Excellent thermal characteristics allow the PH3430AL to operate reliably even under high temperature conditions, extending the lifespan of the end product.

Applications

The versatility of the NXP PH3430AL allows it to be used in various applications, including:

  • DC/DC converters
  • Power supplies for servers, computers, and telecommunications
  • Motor drives
  • Power management modules
  • LED lighting solutions

Technical Specifications

Some of the technical specifications of the PH3430AL include:

  • Drain-source voltage (V<sub>DS): up to 30V
  • Continuous drain current (I<sub>D): up to 100A
  • Power dissipation (P<sub>D): up to 156W
  • Low threshold voltage to enable operation at lower voltages

With its robust design and high reliability, the NXP PH3430AL MOSFET is an excellent choice for designers and engineers looking to optimize their power management systems. Its advanced features ensure that it can meet the demands of a wide range of high-performance applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Sanken
N-Channel MOS FET
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8605 $58.6050
25+ $4.8083 $120.2075
38+ $4.6581 $177.0078
52+ $4.5080 $234.4160
67+ $4.3578 $291.9726
89+ $3.9074 $347.7586
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,880 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess