EN
  • EN
  • DE

2SK2460

Part No 2SK2460
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 962474-2SK2460
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SK2460 CAD Model

Description

The 2SK2460 is an N-channel MOSFET designed and manufactured by Rohm Semiconductor, primarily intended for RF amplifier applications. It is a high-frequency transistor that excels in applications requiring low noise and high gain, particularly in communication and instrumentation circuits.

Applications:

  • RF Amplifiers: Used in the front-end stages of radio receivers to amplify weak signals with minimal noise.
  • Oscillators: Employed in oscillator circuits to generate stable and clean signals.
  • Mixers: Utilized in mixer circuits to convert signals to different frequencies.
  • High-Frequency Switching: Suitable for high-speed switching applications in RF circuits.
  • Communication Equipment: Found in various communication devices such as mobile phones, wireless routers, and satellite communication systems.

Features:

  • N-Channel MOSFET: Offers excellent amplification characteristics in RF applications.
  • Low Noise Figure: Ensures minimal noise contribution, crucial for sensitive receiver designs.
  • High Gain: Provides substantial signal amplification, enhancing system performance.
  • High-Frequency Operation: Designed for optimal performance in high-frequency circuits.
  • Small Signal Amplifier: Intended for amplifying small signals without distortion.

Benefits:

  • Improved Signal Reception: Low noise figure and high gain enhance the reception of weak signals.
  • Enhanced System Performance: High-frequency operation ensures optimal performance in RF circuits.
  • Stable Signal Generation: Provides stable and clean signals when used in oscillator circuits.
  • Versatile Application: Suitable for a wide range of RF applications, offering flexibility in design.
  • Reliable Operation: Manufactured by Rohm Semiconductor, ensuring high quality and reliability.

The 2SK2460's technical specifications include a drain-source voltage rating, gate-source voltage rating, drain current rating, and power dissipation rating. These specifications must be carefully considered when designing the transistor into a circuit to ensure proper operation and prevent damage. Its low noise figure and high gain make it an ideal choice for applications where signal integrity is paramount. Rohm Semiconductor's commitment to quality ensures that the 2SK2460 provides reliable performance in demanding RF environments. This MOSFET is often surface-mounted to ensure minimal parasitic inductance and capacitance that may degrade performance at high frequencies.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess