EN
  • EN
  • DE

BD4858G

Part No BD4858G
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description Voltage Detector IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152702-BD4858G
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD4858G CAD Model

Description

The BD4858G is a voltage detector IC manufactured by Rohm Semiconductor. It is designed to monitor voltage levels and generate a reset signal when the voltage drops below a certain threshold. This functionality is crucial for preventing malfunctions and ensuring stable operation in various electronic devices. It's known for its high accuracy and low power consumption.

Applications:

  • Microcontroller Systems: Used to monitor the power supply voltage and initiate a reset if the voltage falls below the specified level, preventing data corruption and system crashes.
  • CPU and Logic Circuits: Protecting sensitive CPU and logic circuits from undervoltage conditions.
  • Battery-Powered Devices: Managing power and preventing deep discharge of batteries by shutting down the device when the battery voltage is critically low.
  • Industrial Control Systems: Monitoring power supplies in industrial environments to maintain operational integrity.
  • Automotive Applications: Monitoring voltage levels in automotive electronic control units (ECUs) to ensure reliable performance.

Features:

  • High-Accuracy Voltage Detection: Provides precise monitoring of voltage levels, ensuring reliable reset triggering.
  • Low Current Consumption: Minimizes power drain, extending the battery life of portable devices.
  • Open Drain Output: Offers flexibility in interfacing with various logic circuits.
  • Small Package Size: Available in compact packages such as SOT-25, suitable for space-constrained applications.
  • Wide Operating Temperature Range: Typically operates reliably over a wide temperature range, suitable for various environments.

Benefits:

  • System Stability: Prevents system malfunctions due to voltage drops or power fluctuations.
  • Data Protection: Protects data from corruption caused by unstable voltage levels.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Design: Integrates voltage detection and reset functionality into a single chip, simplifying circuit design.
  • Improved Reliability: Enhances the overall reliability of electronic systems.

Additional Details: The BD4858G typically includes a built-in hysteresis to prevent unwanted oscillations near the threshold voltage. The specific detection voltage is determined by the suffix code in the part number. It's crucial to refer to the Rohm Semiconductor datasheet for detailed electrical characteristics, timing diagrams, and application guidelines for proper implementation and performance optimization. Variations in operating voltage and temperature ranges may occur, so confirming these specifications is crucial for your application.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess