The BD6692FS is a motor driver IC manufactured by Rohm Semiconductor. This component is designed to control the speed and direction of various types of motors, commonly used in applications such as printers, scanners, and other electromechanical devices. It typically integrates features such as PWM control, protection circuits, and multiple operating modes.
Applications:
- Motor control in printers and scanners
- Drive mechanisms in optical disk drives
- Stepper motor control in robotics
- Fan control in cooling systems
- Actuator control in industrial automation
Features:
- PWM control for precise speed regulation
- Built-in protection circuits (overcurrent, thermal shutdown)
- Multiple operating modes (forward, reverse, brake)
- Compact package size
- Low standby current
Benefits:
- Precise motor speed control for accurate performance
- Enhanced system reliability due to built-in protection
- Flexible operation with multiple control options
- Reduced board space requirements
- Lower power consumption in standby mode
The BD6692FS provides a robust and reliable solution for motor control applications. Its integrated protection features help prevent damage to the motor and the driver IC itself. The PWM control allows for smooth and precise speed adjustments, while the multiple operating modes provide flexibility for various application requirements.
Technical Specifications:
Typical specifications include a supply voltage range from 2.5V to 5.5V, an output current capability of up to 1A, a PWM frequency of up to 500 kHz, and a standby current of less than 1 μA. The IC typically incorporates a braking function to quickly stop the motor. The datasheet specifies thermal resistance, pinout configurations, and recommended operating conditions, all vital for correct implementation. Consulting Rohm Semiconductor's documentation provides all the information required for successful design integration.