EN
  • EN
  • DE

BD9995NUV-TR

Part No BD9995NUV-TR
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049056-BD9995NUV-TR
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD9995NUV-TR CAD Model

Description

The BD9995NUV-TR is a system power management IC (PMIC) manufactured by Rohm Semiconductor. It is a highly integrated power management solution designed primarily for applications requiring multiple power rails and efficient power conversion, typically found in portable devices and other battery-powered electronics. This PMIC optimizes power consumption and extends battery life while providing essential protection features.

Applications

  • Smartphones
  • Tablets
  • Portable Media Players
  • Digital Cameras
  • Wearable Devices

Features

  • Multiple Output Rails: Provides several regulated output voltages to power various system components.
  • High Efficiency DC-DC Converters: Minimizes power loss and maximizes battery life.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Integrated Protection Circuits: Includes overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown.
  • Battery Charger: Integrated battery charging functionality for Li-ion batteries.
  • I2C Interface: Allows for programmable control and monitoring of power management functions.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current optimize power consumption.
  • Reduced System Size: Integration of multiple functions reduces the number of external components.
  • Enhanced System Reliability: Built-in protection circuits prevent damage from electrical faults and thermal overload.
  • Simplified System Design: Integrated features streamline the design process.
  • Flexible Power Management: Programmable control and monitoring via I2C interface.
  • Optimized for Portable Devices: Designed specifically to meet the power requirements of battery-powered electronics.

Additional Details

The BD9995NUV-TR is typically supplied in a compact surface-mount package. The specific voltage and current ratings of each output rail, battery charging parameters, and other technical specifications are available in the Rohm Semiconductor datasheet for this product. This PMIC is a key component in managing power efficiently and reliably in a wide range of portable electronic devices.

You May Also Be Interested in

Sony
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess