EN
  • EN
  • DE

BU21010MUV-E

Part No BU21010MUV-E
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case QFN
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 722782-BU21010MUV-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BU21010MUV-E CAD Model

Description

The BU21010MUV-E is a high-performance audio amplifier designed by Rohm Semiconductor. It is optimized for use in portable audio devices, such as smartphones, tablets, and portable music players, where space and power consumption are critical concerns. The amplifier delivers high-quality audio with low distortion and efficient power utilization.

Applications:

  • Smartphones
  • Tablets
  • Portable music players
  • Bluetooth speakers
  • Gaming devices

Features:

  • Output Power: 2.5W (typical) into 4Ω at 5V
  • Operating Voltage: 2.5V to 5.5V
  • Low THD+N: 0.02% (typical)
  • High PSRR: 80dB (typical)
  • Integrated pop & click suppression
  • Short-circuit protection
  • Overtemperature protection
  • Shutdown mode with low current consumption
  • Small VSON package

Benefits:

  • High-Quality Audio: Delivers clear and crisp audio reproduction with minimal distortion, enhancing the listening experience.
  • Efficient Power Consumption: Optimized for low power consumption, extending battery life in portable devices.
  • Integrated Protection: Built-in short-circuit and overtemperature protection safeguards the amplifier and connected speakers from damage.
  • Pop & Click Suppression: Minimizes unwanted noise during power-up and shutdown, ensuring a smooth and pleasant audio experience.
  • Compact Size: The small VSON package allows for easy integration into space-constrained portable devices.

Additional Details:

The BU21010MUV-E is a Class-AB audio amplifier that provides a good balance between audio quality and power efficiency. It operates from a single power supply ranging from 2.5V to 5.5V. The high PSRR (Power Supply Rejection Ratio) ensures that noise from the power supply is effectively filtered out, resulting in a cleaner audio signal. The integrated pop & click suppression circuitry eliminates unwanted noise during power-up and shutdown, providing a more professional and user-friendly experience. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The amplifier is available in a small VSON package, making it suitable for compact portable devices.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8561 $64.9635
80+ $1.5223 $121.7840
120+ $1.4749 $176.9880
165+ $1.4276 $235.5540
210+ $1.3802 $289.8420
285+ $1.2370 $352.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess