EN
  • EN
  • DE

DTA044EM

Part No DTA044EM
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single, Pre - Biased
Description 100mA/-50V Digital transistors(with built-in resistors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1170031-DTA044EM
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTA044EM CAD Model

Description

The DTA044EM is a PNP pre-biased transistor manufactured by Rohm Semiconductor. This transistor features integrated bias resistors, simplifying circuit design by reducing external component requirements. It's designed for general-purpose switching applications and small signal amplification where a pre-biased configuration is advantageous.

Applications:

  • Digital Inverters: Used as an inverting element in digital logic circuits.
  • Switching Circuits: Employed as a switching device for controlling LEDs, small relays, and other low-power loads.
  • Amplification: Suitable for small-signal amplification stages in audio and instrumentation circuits.
  • Level Shifting: Acts as a level shifter in interface circuits between different voltage domains.
  • General Purpose Switching: Used in general-purpose switching applications in various electronic circuits.

Features:

  • Built-in Bias Resistors: Integrates two bias resistors (R1 = 4.7 kΩ, R2 = 47 kΩ), simplifying design and reducing BOM.
  • PNP Transistor: A PNP transistor configuration for low-side switching.
  • Small Signal Operation: Designed for low-current and low-voltage operation.
  • Surface Mount Package: Available in a small surface mount package (SOT-346), ideal for compact PCB layouts.
  • Halogen Free: Meets halogen-free standards for environmental considerations.

Benefits:

  • Reduced Component Count: Integrated bias resistors reduce the number of external components needed, lowering costs and improving reliability.
  • Simplified Circuit Design: Eliminates the need to calculate bias resistor values, simplifying the design process.
  • Improved Reliability: Reduces the number of solder joints, enhancing overall circuit reliability.
  • Space Saving: Small SOT-346 package enables high-density circuit designs.
  • Ease of Use: Straightforward integration into various electronic circuits.

Additional Details:

The DTA044EM typically has a collector-emitter voltage (VCEO) of -50V and a collector current (IC) of -100mA. The power dissipation is around 200mW. The input resistor (R1) is 4.7 kΩ, and the resistor between base and power supply (R2) is 47 kΩ. This configuration allows for defined input characteristics and simplifies biasing. The SOT-346 package is designed for automated assembly processes. The device is commonly used where a pre-biased switching solution is required with a specific input impedance. Refer to the Rohm Semiconductor datasheet for detailed electrical and mechanical specifications.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.1744
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess