The DTC114WSA is a digital transistor (Bias Resistor Transistor - BRT) manufactured by Rohm Semiconductor. This NPN transistor includes integrated resistors in its base circuit, simplifying the design and reducing the component count in various electronic applications.
Applications
- Switching Circuits: Used as a switching element in digital circuits controlled by a digital input signal.
- Inverter Applications: Employed in simple inverter circuits to invert digital signals.
- Level Shifters: Utilized for level shifting applications, particularly when interfacing circuits operating at different voltage levels.
- LED Drivers: Used to drive LEDs directly by providing a controlled current through the built-in resistor.
- Microcontroller Interfacing: Interfaced with microcontrollers for controlling external devices.
Features
- Built-in Bias Resistors: Integrates two resistors (R1 = 10 kΩ, R2 = Open) internally, eliminating the need for external components.
- NPN Transistor: Composed of an NPN bipolar junction transistor structure.
- Small Surface Mount Package: Available in a small SOT-323 package, saving board space.
- Low Saturation Voltage: Low collector-emitter saturation voltage (VCE(sat)) minimizing power dissipation.
Benefits
- Simplified Circuit Design: Integrated resistors simplify circuit design and reduce the number of discrete components.
- Reduced Board Space: Small package minimizes board space requirements.
- Lower Bill of Materials: Integrated resistors decrease the overall cost of the circuit.
- Improved Reliability: Fewer solder joints contribute to enhanced circuit reliability.
Additional Details
The DTC114WSA features specific internal resistor values. R1 (the input resistor) is 10 kΩ, and R2 is open (no base-emitter resistor). It is available in a SOT-323 package. The datasheet will specify maximum collector current and collector-emitter voltage ratings. This device is particularly well-suited for applications where minimizing component count and board space are crucial considerations. The integrated resistor ensures a defined base current, which improves the switching characteristics of the transistor.