EN
  • EN
  • DE

DTC124XUT106

Part No DTC124XUT106
Manufacturer Rohm Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979299-DTC124XUT106
Categories OEM Parts(C-E)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DTC124XUT106 CAD Model

Description

The DTC124XUT106 is a digital transistor (also known as a bias resistor transistor or BRT) manufactured by Rohm Semiconductor. It integrates a transistor and resistors into a single ultra-small surface mount package, simplifying circuit design and minimizing board space. This NPN transistor features an internal resistor network connected between the base and emitter, and between the base and collector, providing the necessary bias for the transistor to operate correctly.

Applications

  • Digital circuit control
  • Switching applications
  • Inverter circuits
  • Load switching
  • Mobile devices

Features

  • Built-in bias resistors to reduce component count
  • Ultra-small surface mount package (SOT-346)
  • Simplifies circuit design
  • Reduces board space requirements
  • Low saturation voltage

Benefits

  • Reduced component count lowers assembly costs and improves reliability.
  • Simplified circuit design speeds up development time and reduces design complexity.
  • Minimized board space enables smaller and more compact designs, especially crucial for portable devices.
  • Improved circuit performance due to the optimized internal resistor network.
  • Consistent performance across different units due to the integrated design.

Additional Details

The DTC124XUT106 has specific resistor values within its internal network. The input resistor (R1) is typically 22 kΩ, and the resistor between base and emitter (R2) is also present to improve switching characteristics. The collector current (Ic) is limited by the resistor values and the transistor's characteristics. The saturation voltage (Vce(sat)) is typically very low, minimizing power dissipation when the transistor is in the 'on' state. The ultra-small SOT-346 package makes this device ideal for use in mobile phones, portable devices, and other space-constrained applications.

Designers should refer to the Rohm Semiconductor datasheet for the precise electrical characteristics of the DTC124XUT106 before incorporating it into a circuit. Proper soldering techniques are essential when working with such small surface mount components.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess