EN
  • EN
  • DE

EMT2T2R

Part No EMT2T2R
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 50V 0.15A 6EMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Transistor Polarity 2 PNP (Dual)
Maximum Current Collector 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 500mV @ 5mA, 50mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 1mA, 6V
Maximum Power Dissipation 150mW
Frequency - Transition 140MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package EMT6
Win Source Part Number 1036352-EMT2T2R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMT2T2R CAD Model

Description

The EMT2T2R is a transistor array manufactured by Rohm Semiconductor. It consists of two NPN transistors in a single SOT-363 package, designed to reduce board space and component count in various electronic applications. This array is suitable for applications where multiple transistors are needed, such as in amplifier circuits, switching circuits, and digital logic circuits.

Applications:

  • Amplifier Circuits: Used in small-signal amplifier stages where dual transistors provide better gain or stability.
  • Switching Circuits: Employed as switching elements in electronic circuits, such as inverters or level shifters.
  • Digital Logic Circuits: Utilized in logic gates and other digital circuits requiring multiple transistors.
  • Current Mirrors: Integrated into current mirror configurations for biasing and current regulation.
  • Driver Circuits: Used as driver transistors for various loads, such as LEDs or small relays.

Features:

  • Dual NPN Transistors: Contains two NPN transistors in a single package, saving board space.
  • Small SOT-363 Package: Compact surface-mount package for high-density circuit designs.
  • Low Saturation Voltage: Ensures efficient switching and minimal power loss.
  • High Current Gain (hFE): Provides high amplification for signal amplification.
  • Fast Switching Speed: Allows for quick switching operations in various applications.

Benefits:

  • Reduced Board Space: Integrates two transistors into a single package, minimizing PCB footprint.
  • Simplified Circuit Design: Simplifies circuit layout and reduces component count.
  • Improved Reliability: High-quality construction ensures reliable performance in diverse conditions.
  • Cost-Effective: Combines the functionality of two transistors at a lower cost than using discrete components.
  • Enhanced Efficiency: Low saturation voltage and high current gain contribute to overall circuit efficiency.

Technical Specifications:

While specific electrical characteristics can vary based on the specific production batch and any sub-variants, typical specifications for similar Rohm transistor arrays in SOT-363 packages include a collector-emitter voltage (VCEO) in the range of 50V, a collector current (IC) of around 100-200mA, and a power dissipation (PD) of about 200-300mW. The current gain (hFE) typically ranges from 100 to 300, depending on the operating conditions. The operating temperature range is usually from -55°C to +150°C.

The EMT2T2R is a versatile component suitable for a wide range of electronic applications. Its dual transistor configuration, compact package, and excellent electrical characteristics make it a popular choice for designers looking to optimize space and performance in their circuits.

You May Also Be Interested in

Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
695+ $0.0832 $57.8240
1,695+ $0.0681 $115.4295
2,635+ $0.0658 $173.3830
3,575+ $0.0647 $231.3025
4,630+ $0.0624 $288.9120
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 695 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess