EN
  • EN
  • DE

QS8K11

Part No QS8K11
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 4V Drive Nch + Nch MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241328-QS8K11
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QS8K11 CAD Model

Description

The QS8K11 is an N-channel MOSFET manufactured by Rohm Semiconductor. It is designed for high-speed switching applications in power management circuits. This MOSFET features low on-resistance and gate charge, contributing to high efficiency and fast switching performance.

Applications:

  • DC-DC Converters: Used as a switching element in step-up and step-down DC-DC converters.
  • Load Switching: Employed for controlling power to various loads in electronic systems.
  • Power Management in Portable Devices: Suitable for battery management in smartphones, tablets, and laptops.
  • Motor Control: Used in small motor control applications.
  • LED Lighting: Acts as a switch for LED lighting applications.

Features:

  • N-Channel MOSFET: Standard N-channel configuration for easy integration into circuits.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency in switching applications.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Low Gate Charge (Qg): Reduces the drive power required and simplifies gate drive circuitry.
  • Surface Mount Package: Facilitates compact and efficient PCB assembly.

Benefits:

  • High Efficiency: Low on-resistance and gate charge contribute to high efficiency in power conversion.
  • Compact Design: Small surface mount package allows for space-saving designs in portable devices.
  • Simplified Circuit Design: N-channel configuration simplifies driving and control, reducing component count.
  • Enhanced Thermal Performance: Efficient heat dissipation due to low on-resistance.
  • Reliable Switching: Fast switching speed ensures reliable performance in demanding applications.

Additional Details:

The QS8K11 typically comes in a small surface mount package, such as a SOT-23 or similar, which is ideal for high-density PCB layouts. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and total power dissipation. It is essential to consult the datasheet for the specific values and operating conditions. This MOSFET is designed to operate within a specified temperature range, typically from -55°C to +150°C. Its characteristics are optimized for high-frequency switching and low conduction losses, making it a suitable choice for power management applications in portable electronic devices.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess