EN
  • EN
  • DE

QS8M11

Part No QS8M11
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 4V Drive Nch + Pch MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241329-QS8M11
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QS8M11 CAD Model

Description

The QS8M11 is a P-channel MOSFET from Rohm Semiconductor designed for load switching and power management applications. It's characterized by low on-resistance and a compact package, making it suitable for portable devices and space-constrained applications.

Applications

  • Load switching
  • Power management in portable devices
  • DC-DC converters
  • Battery protection circuits

Features

  • P-Channel MOSFET
  • Low on-resistance (RDS(on))
  • Gate-Source Voltage (VGS): -25V
  • Drain-Source Voltage (VDS): -12V
  • Continuous Drain Current (ID): -2A
  • Surface Mount Device (SMD) Package

Benefits

  • Efficient power switching due to low on-resistance
  • Compact size for space-saving designs
  • Simple gate drive requirements
  • Enhanced system efficiency

Additional Details

The QS8M11 boasts a low on-resistance, minimizing power loss during switching and conduction, which leads to improved energy efficiency in the target application. It is typically used in load switching circuits, where it controls the power supply to various components or sub-systems within a device. The small SMD package allows for high-density board layouts, making it suitable for compact electronic devices. This MOSFET operates with a gate-source voltage of -25V and a drain-source voltage of -12V, with a continuous drain current capability of -2A. The device is designed to be driven directly from logic-level signals, simplifying the driver circuit requirements. It contributes to improved overall system efficiency due to reduced power dissipation and heat generation. The QS8M11 is also designed with built-in ESD protection to enhance reliability during handling and operation. Its stable and predictable performance characteristics make it a reliable component for various power management designs. Rohm Semiconductor's reputation for quality ensures the QS8M11 provides consistent performance in demanding applications. Its applications extend to areas like battery management, DC-DC converters, and general-purpose switching circuits. The low gate charge also contributes to faster switching speeds and reduced switching losses.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess