EN
  • EN
  • DE

R6076MNZ1C9

Part No R6076MNZ1C9
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CHANNEL 600V 76A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 600 V 76A (Tc) 740W (Tc) Through Hole TO-247
Manufacturer Rohm Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 450
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891114-R6076MNZ1C9
Ultra Librarian 3D Model Ultra Librarian R6076MNZ1C9 CAD Model

Description

The R6076MNZ1C9 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It is designed for high-speed switching applications with low forward voltage drop and excellent reverse leakage characteristics. This diode is often used in electronic circuits to provide efficient rectification and protection.

Applications

  • DC-DC converters
  • Reverse polarity protection
  • Free-wheeling diodes in inductive loads
  • Switching power supplies
  • High-frequency rectification

Features

  • Low forward voltage drop (VF)
  • High surge current capability
  • Fast switching speed
  • Small surface mount package (typically SMB/DO-214AA)
  • High reliability

Benefits

  • Improved efficiency in power conversion applications
  • Enhanced protection against voltage spikes and reverse polarity
  • Reduced power dissipation due to low forward voltage drop
  • Compact design for space-constrained applications
  • Increased system reliability and lifespan

Specifications

The R6076MNZ1C9 features a maximum repetitive peak reverse voltage (VRRM) of typically around 60V. Its average forward current (IF(AV)) rating is usually around 7A. The forward voltage (VF) is typically around 0.65V at a forward current of 7A. It is commonly housed in a surface-mount package, such as a DO-214AA (SMB) package. The operating junction temperature range is typically -40°C to +150°C.

This Schottky diode is designed to provide efficient and reliable performance in demanding applications, making it a popular choice for designers seeking to optimize their power management circuits. Its low forward voltage drop and fast switching speed contribute to its overall performance and suitability for modern electronic devices.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3982 $58.7874
17+ $6.8909 $117.1453
26+ $6.6754 $173.5604
36+ $6.4601 $232.5636
47+ $6.2449 $293.5103
62+ $5.5987 $347.1194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess