The RHP020N06 is an N-channel power MOSFET manufactured by Rohm Semiconductor. It is designed for high-efficiency switching applications and load switching. MOSFETs are semiconductor devices used to control the flow of electrical current. N-channel MOSFETs conduct when a positive voltage is applied to the gate terminal.
Applications:
- DC-DC converters
- Motor control
- Load switches
- Power supplies
- Inverters
Features:
- Low on-resistance (RDS(on))
- High-speed switching
- Low gate charge
- Avalanche rated
- RoHS compliant
Benefits:
- High efficiency in switching applications
- Reduced power loss
- Fast switching speeds
- Robust performance
- Environmentally friendly
Additional Details:
The RHP020N06 has a maximum drain-source voltage (VDS) of 60V. Its continuous drain current (ID) is 20A. The on-resistance (RDS(on)) is typically 20 mΩ at VGS = 10V. The gate charge (Qg) is low, contributing to fast switching speeds. It is avalanche rated, providing increased robustness. The package is a TO-252. The operating temperature range is typically -55°C to +175°C.
The RHP020N06 is designed for efficient power switching. Its low on-resistance minimizes power loss, improving overall system efficiency. The fast switching speeds allow for higher frequency operation, reducing the size and cost of passive components. The avalanche rating ensures robust performance in demanding applications.