EN
  • EN
  • DE

RJK005N03FRA

Part No RJK005N03FRA
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Nch 30V 500mA Small Signal MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1243013-RJK005N03FRA
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJK005N03FRA CAD Model

Description

The RJK005N03FRA is an N-channel MOSFET manufactured by Rohm Semiconductor. It is designed for a variety of power management and switching applications where high efficiency and fast switching speeds are required. This MOSFET boasts a low on-resistance, minimizing power loss during operation.

Applications:

  • DC-DC Converters: Used in voltage regulation circuits for step-up and step-down conversion.
  • Load Switching: Employed to control power distribution to different loads in electronic systems.
  • Power Management in Portable Devices: Optimizing power consumption in devices like smartphones, tablets, and laptops.
  • Motor Control: Used to efficiently drive small DC motors in various applications.

Features:

  • N-Channel MOSFET: Facilitates easy high-side switching in certain configurations.
  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves overall efficiency.
  • High-Speed Switching: Enables efficient operation in high-frequency applications.
  • Surface Mount Package: Allows for automated assembly and compact design.
  • Halogen Free: Environmentally friendly and RoHS compliant.

Benefits:

  • Improved Efficiency: The low on-resistance minimizes power dissipation, leading to higher efficiency.
  • Extended Battery Life: Reduced power loss contributes to longer battery life in portable devices.
  • Reduced Heat Generation: Minimizing heat dissipation simplifies thermal management.
  • Simplified Circuit Design: N-channel configuration can simplify design in certain topologies.
  • Compact Solution: The surface mount package allows for smaller and more integrated circuit designs.

The RJK005N03FRA is characterized by a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 5A. The typical on-resistance (RDS(on)) is very low, typically in the range of milliohms, ensuring minimal voltage drop and power loss during conduction. This MOSFET is available in a compact surface-mount package, suitable for automated assembly processes. Its fast switching speed and low gate charge make it a good choice for high-frequency switching applications. This device also features robust avalanche characteristics, providing added reliability. The halogen-free construction also ensures compliance with environmental standards.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6403 $58.0866
54+ $2.1656 $116.9424
83+ $2.0986 $174.1838
114+ $2.0305 $231.4770
148+ $1.9635 $290.5980
197+ $1.7602 $346.7594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess