EN
  • EN
  • DE

RSR015P03

Part No RSR015P03
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 4V Drive Pch MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1244008-RSR015P03
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RSR015P03 CAD Model

Description

The RSR015P03 is a P-channel MOSFET manufactured by Rohm Semiconductor. It is designed for power management applications requiring efficient switching and low on-resistance. This MOSFET is commonly used in DC-DC converters, load switches, and motor control circuits.

Applications

  • DC-DC converters: Used as a switching element in buck or boost converters.
  • Load switches: Controls power to various loads in electronic devices.
  • Motor control: Drives small DC motors in various applications.
  • Power management circuits: Regulates voltage and current in power supplies.
  • Battery management systems (BMS): Protects and manages battery charging and discharging.

Features

  • P-channel MOSFET: Suitable for high-side switching applications.
  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low gate charge (Qg): Reduces switching losses and improves efficiency.
  • High drain current (ID): Handles significant current loads.
  • Small package size: Allows for compact designs.
  • RoHS compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Improved power efficiency: Low on-resistance reduces power dissipation.
  • Reduced heat generation: Lower power losses result in less heat generated.
  • Extended battery life: High efficiency extends battery life in portable devices.
  • Smaller PCB footprint: Compact package saves space on the circuit board.
  • Enhanced thermal performance: Efficient heat dissipation improves device reliability.

Additional Details

The RSR015P03 has a drain-source voltage (VDS) of -30V and a continuous drain current (ID) of -15A. The on-resistance (RDS(on)) is typically 15 mΩ at a gate-source voltage (VGS) of -10V. It comes in a small SOP-8 package. It is important to consult the datasheet for specific operating conditions and recommended gate drive circuitry. The device's low on-resistance and small package make it a suitable choice for efficient power switching in portable and space-constrained applications. Gate drive voltage should be carefully considered as exceeding the maximum rating can damage the device.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8505 $59.8605
50+ $2.3389 $116.9450
77+ $2.2661 $174.4897
106+ $2.1933 $232.4898
137+ $2.1206 $290.5222
183+ $1.9011 $347.9013
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess