EN
  • EN
  • DE

UDZSGTE-1710B

Part No UDZSGTE-1710B
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1405+
Reference case UMD2
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 716866-UDZSGTE-1710B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDZSGTE-1710B CAD Model

Description

The UDZSGTE-1710B is a Zener diode manufactured by Rohm Semiconductor. This diode is designed to provide a stable reference voltage for voltage regulation, overvoltage protection, and other circuit applications. Its precise voltage regulation and low leakage current make it a reliable component in sensitive electronic circuits.

Applications

  • Voltage Regulation
  • Overvoltage Protection
  • Clipping Circuits
  • Level Shifting
  • Reference Voltage Source
  • Transient Voltage Suppression

Features

  • Zener Voltage: 10V (Nominal)
  • Tolerance: Typically ±5%
  • Low Leakage Current: Minimizes power consumption.
  • Small Package Size: Suitable for space-constrained applications.
  • High Reliability: Designed for stable and consistent performance.
  • Surface Mount Device (SMD): Easy to mount on printed circuit boards.
  • RoHS Compliant: Environmentally friendly.

Benefits

  • Stable Voltage Reference: Provides a precise and reliable voltage reference.
  • Overvoltage Protection: Protects sensitive circuits from voltage spikes.
  • Efficient Voltage Regulation: Maintains a stable voltage despite variations in input voltage or load current.
  • Compact Design: Enables miniaturization of electronic devices.

Technical Specifications

The UDZSGTE-1710B features a nominal Zener voltage of 10V, with a tolerance of typically ±5%. Its low leakage current minimizes power consumption, making it suitable for battery-powered devices. The small package size allows for easy integration into compact electronic circuits. The diode is designed to operate within a specified temperature range, typically -55°C to +150°C. It is a surface mount device (SMD), which allows for easy and efficient assembly on printed circuit boards.

This Zener diode is commonly used in voltage regulation circuits to maintain a stable output voltage despite variations in input voltage or load current. It is also used in overvoltage protection circuits to protect sensitive components from voltage spikes. Its precise voltage regulation and low leakage current make it a reliable component in a wide range of electronic circuits.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess