EN
  • EN
  • DE

US6M11

Part No US6M11
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 1.5V Drive Nch+Pch MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1278277-US6M11
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian US6M11 CAD Model

Description

The US6M11 is a P-channel power MOSFET from Rohm Semiconductor. It is designed for switching applications, particularly in load switches and power management circuits, where a P-channel device is required. Rohm's MOSFETs are known for their efficiency and reliability.

Applications

  • Load switching
  • Power management circuits
  • Reverse polarity protection
  • DC-DC converters

Features

  • P-channel MOSFET
  • Low on-resistance (RDS(on))
  • Surface Mount Device (SMD)
  • Low gate charge (Qg)
  • Halogen-free

Benefits

  • Efficient Switching: The low on-resistance minimizes power losses, leading to higher efficiency in power switching applications.
  • Space-Saving Design: The surface mount package enables compact and efficient PCB layouts.
  • Reduced Switching Losses: The low gate charge minimizes switching losses, especially at high frequencies.
  • Design Flexibility: The P-channel configuration provides flexibility in circuit design.
  • Environmentally Conscious: The halogen-free construction contributes to environmentally friendly product designs.

Additional Details

The US6M11 typically features a drain-source voltage (VDSS) that determines the maximum voltage it can withstand, and a continuous drain current (ID) rating which depends on operating temperature. The low gate charge (Qg) allows for fast switching speeds and reduced switching losses. P-channel MOSFETs are often used in high-side switching configurations where they simplify the drive circuitry. This MOSFET is commonly available in a small surface-mount package, such as a SOT-23 or similar, for efficient space utilization. Consult the Rohm Semiconductor datasheet for precise electrical characteristics, thermal resistance, and package dimensions. Ensure the selected gate drive voltage is appropriate to fully enhance the MOSFET. Consider thermal management to ensure the device operates within its safe operating area, especially at higher currents and temperatures.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2597 $50.6415
470+ $0.2131 $100.1570
730+ $0.2065 $150.7450
1,005+ $0.1998 $200.7990
1,295+ $0.1932 $250.1940
1,735+ $0.1732 $300.5020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,781 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess