EN
  • EN
  • DE

CL21C101JBNC

Part No CL21C101JBNC
Manufacturer Samsung
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14
Reference case 805
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 718097-CL21C101JBNC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CL21C101JBNC CAD Model

Description

The Samsung CL21C101JBNC is a multi-layer ceramic capacitor (MLCC), a common passive component used in electronic circuits for various purposes like decoupling, bypassing, and filtering. The 'CL' prefix indicates it is a ceramic capacitor made by Samsung. The '21' likely refers to the case size (0805), though this needs to be confirmed with the datasheet. It's designed for surface mount technology (SMT), allowing for automated assembly and efficient use of board space. This capacitor is suitable for applications where stable capacitance and reliability are important.

Applications

  • Decoupling: Provides a local source of energy to suppress voltage fluctuations in integrated circuits.
  • Bypassing: Filters high-frequency noise from power supply lines.
  • Filtering: Used in filter circuits to remove unwanted frequencies.
  • Timing Circuits: Can be used in conjunction with resistors to create timing circuits.
  • General-Purpose Applications: Suitable for a wide range of general electronic applications.

Features

  • Multi-Layer Ceramic Construction: Offers high capacitance in a small size.
  • Surface Mount Technology (SMT): Enables automated assembly and reduces board space.
  • Compact Size: Allows for high-density circuit designs.
  • Stable Capacitance: Provides consistent performance over a range of temperatures and voltages.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Circuit Stability: Provides a stable and reliable power source for integrated circuits.
  • Reduced Noise: Filters out unwanted noise, improving signal quality.
  • Smaller Board Size: Compact size enables the creation of smaller electronic devices.
  • Simplified Assembly: SMT design streamlines the assembly process.

Additional Details

From the part number CL21C101JBNC, we can deduce the following:

  • CL21: Samsung MLCC, and possibly related to the 0805 case size (2.0mm x 1.25mm), however, always confirm with the datasheet.
  • C: Dielectric type; often indicates a ceramic material like X7R or C0G/NP0, each with distinct temperature coefficient characteristics.
  • 101: Capacitance value of 100 pF (picofarads). The '10' represents the significant figures and the '1' indicates the number of zeros to append.
  • J: Capacitance tolerance of ±5%.
  • B: Voltage Rating (Consult Samsung documentation for exact voltage, likely 50V)
  • NC: Packaging information or other specific attributes. Consult Samsung's datasheet.

To get precise specifications, temperature coefficient, dissipation factor, and voltage rating, refer to the official datasheet from Samsung. This information is crucial for optimal usage in a design.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Texas Instruments
Lowest to $0.9663
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
ON Semiconductor
Need more? Email Us
Samsung
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess