EN
  • EN
  • DE

IRF9531

Part No IRF9531
Manufacturer Samsung
Catalog Transistors - FETs, MOSFETs - RF
Description P-CHANNEL POWER MOSFETS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung
Win Source Part Number 1187443-IRF9531
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian IRF9531 CAD Model

Description

The IRF9531 is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by International Rectifier (now Infineon Technologies). It is designed for high-speed switching applications and is commonly used in power management circuits and motor control systems. This MOSFET offers low on-resistance and gate charge, making it an efficient and reliable component for various electronic applications.

Applications:

  • Power Management Circuits: Used in DC-DC converters, inverters, and power supplies for efficient power switching.
  • Motor Control Systems: Employed in motor drivers for controlling the speed and direction of DC motors.
  • High-Speed Switching: Used in applications requiring fast switching speeds, such as synchronous rectification.
  • Load Switching: Switches loads in various electronic systems.
  • Solid State Relays: Integrated into solid-state relays for switching AC and DC loads.

Features:

  • P-Channel MOSFET: Operates as a P-Channel enhancement mode MOSFET.
  • Low On-Resistance: Provides low resistance when conducting, reducing power losses.
  • Fast Switching Speed: Enables quick turn-on and turn-off times.
  • Low Gate Charge: Minimizes the gate drive requirements, improving efficiency.
  • Avalanche Rated: Withstands high avalanche energy, enhancing robustness.
  • Lead-Free Package: Available in environmentally friendly lead-free packages.

Benefits:

  • High Efficiency: Reduces power losses in switching applications, improving overall efficiency.
  • Fast Response Time: Enables quick response to control signals, enhancing system performance.
  • Compact Size: Allows for integration into small form-factor devices.
  • Reliable Operation: Ensures stable performance over a wide range of operating conditions.
  • Reduced Heat Dissipation: Minimizes heat generation, improving system reliability.

Additional Details:

The IRF9531 MOSFET typically comes in a TO-220 or similar package for easy mounting on heat sinks. It is designed to operate at high frequencies and is suitable for both through-hole and surface mount applications. The device features a robust gate structure for protection against electrostatic discharge (ESD) and over-voltage conditions.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess