EN
  • EN
  • DE

K4E8E304EE-EGCE

Part No K4E8E304EE-EGCE
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826588-K4E8E304EE-EGCE
Ultra Librarian 3D Model Ultra Librarian K4E8E304EE-EGCE CAD Model

Description

The K4E8E304EE-EGCE is a high-performance mobile LPDDR4 SDRAM (Low Power Double Data Rate 4) manufactured by Samsung. This memory chip is designed for use in mobile devices such as smartphones, tablets, and other portable electronics where low power consumption and high bandwidth are critical. It offers a balance of speed, power efficiency, and capacity, making it well-suited for demanding mobile applications.

Applications

  • Smartphones
  • Tablets
  • Mobile Computing Devices
  • Wearable Electronics
  • Handheld Gaming Consoles

Features

  • LPDDR4 SDRAM
  • High Bandwidth
  • Low Power Consumption
  • Compact Package
  • High Density
  • RoHS Compliant

Benefits

  • High Performance: Provides high bandwidth for fast data access and smooth application performance.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Compact Design: Small package allows for high-density board layouts in mobile devices.
  • Reliable Operation: Samsung's reputation ensures high-quality and dependable operation.
  • Optimized for Mobile: Specifically designed for the power and performance requirements of mobile applications.

Additional Details

The K4E8E304EE-EGCE is designed to meet the demanding requirements of mobile devices, providing a balance of speed, power efficiency, and capacity. Its low power consumption is critical for extending battery life in portable electronics. The high bandwidth ensures smooth performance in demanding applications such as gaming, video playback, and multitasking. It is commonly used in smartphones, tablets, and other mobile devices where performance and power efficiency are key considerations. The device is available in a compact package for efficient use of board space.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,231 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess