EN
  • EN
  • DE

KM28C64A-15

Part No KM28C64A-15
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021162-KM28C64A-15
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KM28C64A-15 CAD Model

Description

The Samsung KM28C64A-15 is a 64K (8K x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory). It is designed for applications requiring non-volatile storage that can be electrically erased and reprogrammed. This EEPROM offers reliable data storage and relatively fast access times, making it suitable for a variety of embedded systems and applications.

Applications

  • Embedded systems
  • Industrial control equipment
  • Telecommunications equipment
  • Instrumentation
  • Automotive electronics
  • Consumer electronics

Features

  • 64K (8K x 8) Memory Organization: Provides a storage capacity of 64 kilobits organized as 8192 bytes.
  • CMOS Technology: Utilizes CMOS technology for low power consumption and high noise immunity.
  • Electrically Erasable and Programmable: Allows for easy and efficient reprogramming without the need for UV light.
  • Fast Access Time: Features an access time of 150 ns, ensuring quick data retrieval.
  • Low Power Consumption: Operates with low power, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Compatible with a wide range of voltage levels.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Reprogramming: Allows for in-system programming, simplifying updates and modifications.
  • High Reliability: Provides robust and reliable data storage.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • Fast Data Access: Enables quick data retrieval, improving system performance.
  • Versatile Application: Suitable for a wide range of applications requiring non-volatile memory.

Additional Details

The KM28C64A-15 is a reliable EEPROM that offers a cost-effective solution for non-volatile storage needs. Its electrically erasable and programmable feature makes it easy to update firmware and configuration settings. The use of CMOS technology ensures low power consumption and high noise immunity, crucial for maintaining data integrity in noisy environments. With a fast access time of 150 ns, it allows for quick data retrieval, improving overall system performance. The wide operating voltage range enhances its compatibility with various systems. This EEPROM is particularly useful in embedded systems, industrial control equipment, telecommunications equipment, instrumentation, automotive electronics, and consumer electronics, providing a dependable memory solution for critical data storage.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess