EN
  • EN
  • DE

N9100-16GB-P

Part No N9100-16GB-P
Manufacturer Samsung
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081502-N9100-16GB-P
Categories OEM Parts(M-N)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N9100-16GB-P CAD Model

Description

The Samsung N9100-16GB-P is a 16GB DDR4 SDRAM module designed for high-performance computing applications. This memory module offers enhanced speed, capacity, and power efficiency, making it suitable for servers, workstations, and high-end PCs. Its high bandwidth and low latency contribute to improved system responsiveness and overall performance.

Applications

  • Servers: Used in enterprise servers to handle demanding workloads and virtualized environments.
  • Workstations: Deployed in professional workstations for content creation, CAD/CAM, and scientific computing.
  • High-End PCs: Integrated into gaming PCs and enthusiast systems for enhanced performance and multitasking capabilities.
  • Data Centers: Utilized in data centers to support cloud computing, big data analytics, and machine learning applications.

Features

  • 16GB Capacity: Provides ample memory space for demanding applications and large datasets.
  • DDR4 Technology: Offers higher bandwidth and lower power consumption compared to previous DDR generations.
  • High Speed: Operates at high frequencies to ensure fast data transfer rates.
  • Error Correction Code (ECC): Detects and corrects memory errors, improving system stability and data integrity (if the specific module has ECC).
  • Dual/Quad Channel Support: Supports dual or quad channel configurations for increased memory bandwidth.
  • Low Voltage Operation: Reduces power consumption and heat generation, improving energy efficiency.

Benefits

  • Improved System Performance: High bandwidth and low latency result in faster application loading and execution.
  • Increased Multitasking Capabilities: Larger memory capacity allows for running multiple applications simultaneously without performance degradation.
  • Enhanced Reliability: ECC (if available) provides protection against memory errors, ensuring data integrity.
  • Reduced Power Consumption: Low voltage operation minimizes energy usage, reducing operating costs.
  • Scalable Memory Solution: Allows for future memory upgrades to meet evolving system requirements.

Additional Details

The Samsung N9100-16GB-P is designed to meet the stringent requirements of modern computing environments. It is rigorously tested to ensure compatibility and reliability. The module is available in various form factors, including DIMM and SODIMM, to accommodate different system configurations. Its advanced features and robust design make it an ideal choice for applications that require high performance and stability. Always verify the exact specifications and compatibility with your motherboard before purchasing.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $0.3269
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess