EN
  • EN
  • DE

S3C2443X40-YL80

Part No S3C2443X40-YL80
Manufacturer Samsung
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 306768-S3C2443X40-YL80
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S3C2443X40-YL80 CAD Model

Description

The Samsung S3C2443X40-YL80 is a 32-bit RISC microprocessor based on the ARM920T core, specifically designed for embedded applications where a balance of performance and low power consumption is critical. Its integrated peripherals and memory controllers make it a suitable choice for applications like portable devices, industrial control systems, and multimedia players.

Applications

  • Portable Media Players (PMPs)
  • Personal Navigation Devices (PNDs)
  • Industrial Control Systems
  • Handheld Devices
  • Embedded Systems

Features

  • ARM920T Core: Provides a robust processing platform for embedded tasks.
  • LCD Controller: Integrated to directly drive LCD panels for display output.
  • USB Host/Device: Supports USB connectivity, enabling data transfer and device interaction.
  • SD/MMC Host Controller: Facilitates the use of SD and MMC memory cards for storage purposes.
  • NAND Flash Controller: Allows interfacing with NAND flash memory for storage solutions.
  • CMOS Image Sensor Interface (CISIF): Supports image capture from CMOS sensors.
  • UART, SPI, and I2C Interfaces: Offers various serial communication options.
  • Real-Time Clock (RTC): Maintains accurate timekeeping, even when the main power is off.
  • Power Management Unit (PMU): Optimizes power consumption for enhanced battery life.

Benefits

  • Efficient Processing: The ARM920T core provides sufficient processing power for a wide range of embedded applications.
  • Low Power Consumption: Contributes to longer battery life in portable devices.
  • Reduced System Cost: Integrated peripherals minimize the need for external components.
  • Flexible Memory Options: Supports various memory types and configurations.
  • Versatile Connectivity: Offers numerous interfaces for connecting to other devices.
  • Simplified Development: Comprehensive software development tools are available.

Technical Details

The S3C2443X40-YL80 operates at a clock speed of 400 MHz. It includes a 16 KB instruction cache and a 16 KB data cache for efficient memory access. The integrated LCD controller supports various display resolutions. This processor is commonly packaged in a BGA (Ball Grid Array) package for surface mounting. Typical core voltage is 1.3V, with I/O voltage at 3.3V. It is designed for applications that require both processing power and energy efficiency.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0571 $61.7130
70+ $1.6886 $118.2020
110+ $1.6355 $179.9050
150+ $1.5824 $237.3600
190+ $1.5304 $290.7760
255+ $1.3721 $349.8855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess