EN
  • EN
  • DE

CPAT-044-A-T-08AE

Part No CPAT-044-A-T-08AE
Manufacturer Samtec Inc.
Catalog Custom Parts (B - D)
Description Conn PGA Adapter M/M 44 POS 2.54mm ST Thru-Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Gender Male
Mount Through Hole
Number of Contacts 44
Orientation Straight
Packaging Bulk
Pitch 2.54 mm
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1121555-CPAT-044-A-T-08AE
Categories Custom Parts
Manufacturer Samtec Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CPAT-044-A-T-08AE CAD Model

Description

The CPAT-044-A-T-08AE is a high-performance cable assembly from Samtec, designed for demanding signal integrity applications. This cable assembly is part of Samtec's precision RF interconnect solutions, offering excellent electrical performance and reliable mechanical connection. It is engineered for applications requiring precise signal transmission, minimal signal loss, and robust durability. Its construction and materials are selected to ensure consistent performance across a range of frequencies and environmental conditions.

Applications

  • High-speed data transmission
  • RF test and measurement
  • Military and aerospace systems
  • Telecommunications infrastructure
  • Medical imaging equipment

Features

  • High-frequency performance
  • Low insertion loss
  • Excellent return loss
  • Durable construction
  • Precision connectors
  • Customizable lengths

Benefits

  • Reliable signal transmission: Designed for minimal signal loss and distortion, ensuring accurate data transfer.
  • Optimized performance: Excellent return loss minimizes signal reflections, improving overall system performance.
  • Long-lasting durability: Robust construction ensures reliable operation in harsh environments.
  • Precise connections: Precision connectors guarantee secure and consistent signal integrity.
  • Application flexibility: Customizable lengths allow for tailored solutions to specific system requirements.

Additional Details

The CPAT-044-A-T-08AE typically utilizes high-quality coaxial cable to minimize signal attenuation and maintain signal integrity. The connectors are designed to provide a secure and reliable connection, even under vibration and shock. The cable assembly is thoroughly tested to ensure it meets strict performance specifications. The specific connector types and cable characteristics may vary, so it's crucial to consult the product datasheet for detailed specifications. Samtec's commitment to quality ensures that this cable assembly provides reliable performance in demanding applications, supporting high-speed data rates and precise signal transmission. This product is often used in critical infrastructure where signal integrity is paramount to system reliability.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Cherry Semiconductor Corporation
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess