EN
  • EN
  • DE

RF179-78SP4-403040-0100

Part No RF179-78SP4-403040-0100
Manufacturer Samtec Inc.
Catalog Cables, Wires Coaxial Cables (RF)
Description 75 Ohm RF179 Cable Assembly
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1134997-RF179-78SP4-403040-0100
Categories Cables, Wires Coaxial Cables (RF)
Manufacturer Samtec Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF179-78SP4-403040-0100 CAD Model

Description

The RF179-78SP4-403040-0100 is a high-performance RF connector manufactured by Samtec Inc. This connector is part of Samtec's RF179 series, known for its robust design and excellent signal integrity in demanding RF applications.

Applications

  • Test and Measurement Equipment: Signal generators, spectrum analyzers, and network analyzers.
  • Wireless Communication Systems: Base stations, antennas, and radio modules.
  • Military and Aerospace Applications: Radar systems, communication equipment, and navigation systems.
  • Medical Devices: Imaging equipment and patient monitoring systems.
  • Data Acquisition Systems: High-speed data transmission and signal processing.

Features

  • High-Frequency Performance: Optimized for use in high-frequency applications.
  • Durable Construction: Robust design for reliable performance in harsh environments.
  • Low VSWR: Minimizes signal reflections and ensures efficient signal transmission.
  • Gold-Plated Contacts: Provides excellent conductivity and corrosion resistance.
  • Compact Size: Suitable for applications with limited space.
  • SMA Interface: Complies with SMA standards for easy integration.

Benefits

  • Improved Signal Integrity: Ensures accurate and reliable signal transmission.
  • Enhanced System Performance: Minimizes signal loss and maximizes signal strength.
  • Increased Reliability: Durable construction ensures long-term performance.
  • Simplified Integration: Standard SMA interface allows for easy integration into existing systems.
  • Reduced Downtime: Reliable performance minimizes downtime and maintenance costs.

Additional Details

The RF179-78SP4-403040-0100 is an SMA connector with a straight body orientation. It is designed for cable mounting. The specific details of the connector include a frequency range up to 18 GHz, VSWR of 1.15, and an impedance of 50 ohms. The body is made of brass with gold plating. The center contact is also gold plated.

You May Also Be Interested in

Molex, LLC
MCRF-to-MCRF, 1.32mm Cable Diameter, Length 110.00mm, 50 Ohms
Lowest to $2.1704
Pulse
COAX CBL U.FL TO RP-SMA 3"
Need more? Email Us
Mini-Circuits
COAX CABLE SMA TO SMA 6"
Lowest to $35.3757
TE Connectivity
RF CA,UMCC GEN1-GEN1,1.13,L90,GY / Cable Assembly Coaxial U.FL (UMCC), IPEX MHF1 to U.FL (UMCC), IPEX MHF1 1.13mm OD Coaxial Cable 3.543" (90.00mm)
Lowest to $1.8099
Mini-Circuits
COAX CABLE SMA TO SMA 2"
Need more? Email Us
Mini-Circuits
COAX CBL SMA TO SMA 10"
Need more? Email Us
TE Connectivity
CABLE COAXIAL 12AWG 2500' / Coaxial Cable 12 AWG 2500.0' (762.00m) 50 Ohms
Need more? Email Us
Amphenol
CBL ASSY SMA PLUG RG316 36" / Cable Assembly Coaxial SMA to SMA RG-316 36.00" (914.40mm)
Need more? Email Us
Samtec Inc.
Cable Assembly RG316 0.35m 26AWG SMA F Bulk
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess