EN
  • EN
  • DE

SFSD-40-28C-G-04.00-D-NUS

Part No SFSD-40-28C-G-04.00-D-NUS
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 80
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.333' (101.60mm, 4.00")
Features Polarizing Key
Color Multiple, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-40
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1309304-SFSD-40-28C-G-04.00-D-NUS
Ultra Librarian 3D Model Ultra Librarian SFSD-40-28C-G-04.00-D-NUS CAD Model

Description

The SFSD-40-28C-G-04.00-D-NUS is a cable assembly from Samtec's SFSD series, designed for high-density board-to-board interconnections where reliable signal transmission is critical. It is commonly used in applications requiring a compact and robust connection solution.

Applications:

  • Data Centers: Interconnecting servers and storage devices.
  • Embedded Systems: Connecting CPU boards to peripheral devices.
  • Robotics: Linking control systems to sensors and actuators.
  • Instrumentation: Interconnecting data acquisition systems and signal processing units.
  • Telecommunications: Connecting line cards and switching equipment.

Features:

  • SFSD Series: Provides high-density and robust interconnection.
  • 40 Positions: Allows for a large number of signal connections.
  • 28 AWG Wire: Utilizes 28 AWG wire, suitable for signal and low-power applications.
  • IDC Termination: Simplifies assembly with insulation displacement contact technology.
  • Double Row: Maximizes pin density in a compact form factor.
  • 04.00 inch Cable Length: Offers a short cable length for minimizing signal reflections.
  • NUS = No Universal Strain Relief: Cable exits straight from the connector without a dedicated strain relief mechanism.

Benefits:

  • High-Density Interconnect: Offers a large number of connections in a small space.
  • Reliable Signal Transmission: Provides a secure and dependable electrical connection.
  • Simplified Assembly: IDC termination reduces assembly time and costs.
  • Compact Design: Ideal for space-constrained applications.
  • Versatile Connectivity: Suitable for various board-to-board connection needs.

Additional Details:

The SFSD-40-28C-G-04.00-D-NUS cable assembly consists of a ribbon cable terminated with SFSD series IDC connectors on both ends. The "C" in the part number indicates a polarized connector. The "G" likely represents a specific cable jacket material. Proper installation requires using a specialized IDC termination tool to ensure a gas-tight and reliable connection. When selecting, consider the voltage and current requirements of the application. Samtec provides various accessories, such as mounting hardware and cable strain reliefs, to facilitate installation.

You May Also Be Interested in

Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
3M
IDC CABLE - MKC30A/MC34G/MKC30A
Lowest to $10.2552

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess