EN
  • EN
  • DE

UMPS-04-03.5-G-V-S-W-FR

Part No UMPS-04-03.5-G-V-S-W-FR
Manufacturer Samtec Inc.
Catalog Blade Type Power Connectors
Description CONN MPOWER 2MM FMALE 4POS GOLD / 4 Position Receptacle, Female Blade Sockets Connector Solder 0.079" (2.00mm) Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
Mfr Samtec Inc.
Series mPower™ UMPS
Package Tape & Reel
Connector Type Receptacle, Female Blade Sockets
Number of Positions 4
Pitch 0.079" (2.00mm)
Mounting Type Surface Mount
Number of Rows 1
Termination Solder
Features Pick and Place, Solder Retention
Color Black
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Voltage Rating 650 V
Material - Insulation Liquid Crystal Polymer (LCP)
Temperature Range - Operating -55°C ~ 125°C
Base Product Number UMPS-04
Standard Package 575
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Win Source Part Number 1340318-UMPS-04-03.5-G-V-S-W-FR
Ultra Librarian 3D Model Ultra Librarian UMPS-04-03.5-G-V-S-W-FR CAD Model

Description

The Samtec Inc. UMPS-04 mPower™ is a series of blade type power connector assemblies that are designed for use in a variety of applications.

  • Series: mPower™
  • Positions: 4
  • Pitch: 0.079" (2.00mm)
  • Package: Tape & Reel
  • Voltage Rating: 650V
  • Contact Finish: Gold
  • Contact Finish Thickness: 10.0μin (0.25μm)
  • Contact Material: Copper Alloy
  • Temperature Range: -55°C to 125°C
  • Applications: power supplies, industrial controls, and telecommunications equipment

You May Also Be Interested in

Anderson Power Products, Inc.
TERM BLADE NON-GEND 2AWG SILVER
Need more? Email Us
TE Connectivity
CONN RCPT 6POS 11.18MM PCB SLDR
Need more? Email Us
Samtec Inc.
CONN HDR 8POS 5.00MM PCB SLDR
Lowest to $10.9795
Molex, LLC
CONN HDR 3POS 7.50MM PCB SLDR / 3 Position Header, Male Blades Connector Solder 0.295" (7.50mm) Through Hole
Need more? Email Us
Samtec Inc.
CONN RCPT 5POS 2.00MM SMD SLDR
Lowest to $10.0527
Cinch Connectivity Solutions
CONN PLUG 3POS IN-LINE SLDR
Lowest to $24.3160
TE Connectivity
CONN HDR 5POS 5.00MM PCB SLDR
Lowest to $5.0029
Samtec Inc.
CONN RCPT 8POS 5.00MM PCB SLDR
Lowest to $9.2705
Samtec Inc.
PES / 4 Position Receptacle, Female Blade Sockets Connector Solder Through Hole
Lowest to $21.2920

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess