EN
  • EN
  • DE

SSQ-130-01-G-T-LL

Part No SSQ-130-01-G-T-LL
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SSQ
Package Bulk
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 90
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 3
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Press-Fit, Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 20.0µin (0.51µm)
Insulation Color Black
Insulation Height 0.335" (8.51mm)
Contact Length - Post 0.104" (2.64mm)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Gold
Voltage Rating 465VAC, 655VDC
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Contact Finish Thickness - Post 3.00µin (0.076µm)
Base Product Number SSQ-130
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1291064-SSQ-130-01-G-T-LL
Ultra Librarian 3D Model Ultra Librarian SSQ-130-01-G-T-LL CAD Model

Description

The SSQ-130-01-G-T-LL is a Tiger Beam™ socket strip manufactured by Samtec. This is a high-density, high-speed interconnect designed for board-to-board applications. The part number denotes a 30-position, single-row socket strip with a 0.635mm pitch, gold plating on the contacts, tin plating on the tails, and a locking lead (LL) feature.

Applications

  • High-Speed Data Communication: Ideal for applications needing rapid data transfer between circuit boards, such as in servers, routers, and high-performance computing.
  • Secure Connections in Harsh Environments: The locking leads make it suitable for applications where vibration or shock are a concern, such as industrial automation and military/aerospace systems.
  • Medical Equipment: Used in medical devices where reliable and secure connections are critical for accurate data transmission.
  • Test and Measurement: Used in testing equipment for stable and precise connections.
  • Telecommunications Infrastructure: Employed in telecommunications equipment for dependable signal transmission.

Features

  • 0.635mm Pitch: Provides a high-density interconnect solution, optimizing space on the circuit board.
  • Single Row: Allows for easy routing and placement on the PCB.
  • 30 Positions: Provides a specific number of connection points for signal transmission.
  • Tiger Beam™ Contacts: Ensures reliable and robust connections, even under stress.
  • Gold Plating (Contacts): Offers excellent conductivity and corrosion resistance for superior signal integrity.
  • Tin Plating (Tails): Provides good solderability for secure attachment to the PCB.
  • Locking Leads (LL): Prevents accidental disconnection in high-vibration environments, enhancing system reliability.

Benefits

  • Increased Density: The fine pitch allows for more connections in a smaller area, maximizing board space.
  • Reliable Performance: The Tiger Beam™ contacts and gold plating ensure stable and consistent signal transmission.
  • Secure Connections: The locking leads prevent accidental disconnections, improving the overall reliability of the system, especially in challenging environments.
  • Corrosion Resistance: Gold plating protects against corrosion, extending the lifespan of the connector.
  • Simplified Assembly: The single-row design simplifies PCB layout and assembly.

Additional Details

The SSQ-130-01-G-T-LL is typically constructed with a black insulator. The contacts are generally made of beryllium copper alloy. The locking feature requires a compatible mating connector to engage properly. Current rating, voltage rating, and operating temperature range depend on the specific application and should be verified in the datasheet.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
10-84-4122 Molex Pin & Socket Connectors HDR VERT FEMALE 12P datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess