EN
  • EN
  • DE
  • IT

SDINADF4-32G

Part No SDINADF4-32G
Manufacturer SanDisk
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SanDisk
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837015-SDINADF4-32G
Ultra Librarian 3D Model Ultra Librarian SDINADF4-32G CAD Model

Description

The SanDisk SDINADF4-32G is an embedded flash memory device, specifically an eMMC (embedded MultiMediaCard) NAND flash memory. It is designed for applications requiring reliable, high-density storage in a compact form factor.

Applications:

  • Smartphones: Serves as the primary storage for operating systems, applications, and user data.
  • Tablets: Provides storage for operating system, applications, and user files such as documents, photos, and videos.
  • Wearable Devices: Utilized in smartwatches and fitness trackers for storing firmware, applications, and sensor data.
  • Digital Cameras: Stores captured images and videos.
  • Embedded Systems: Integrated into various embedded systems requiring non-volatile storage.

Features:

  • eMMC Standard: Complies with the eMMC standard, ensuring compatibility and interoperability with a wide range of host systems.
  • NAND Flash Memory: Employs NAND flash memory technology, offering high storage density and non-volatile data retention.
  • 32GB Capacity: Offers a storage capacity of 32 gigabytes, suitable for storing a significant amount of data, applications, and multimedia content.
  • High-Speed Data Transfer: Supports high-speed data transfer rates for fast boot times and application loading.
  • Managed NAND: Incorporates an integrated controller that handles flash management functions such as error correction, wear leveling, and bad block management, simplifying integration for the host system.
  • Compact Form Factor: Designed in a small form factor, allowing for integration into space-constrained devices.
  • Low Power Consumption: Optimized for low power consumption, extending battery life in portable devices.

Benefits:

  • Adequate Storage Capacity: Offers substantial storage space for applications, user data, and multimedia content.
  • Fast Performance: Enables quick boot times and efficient application performance.
  • Reliable Data Storage: Provides reliable data storage with built-in error correction and wear leveling.
  • Simplified Integration: Managed NAND simplifies integration into host systems by handling flash management tasks.
  • Compact Design: Small form factor allows for use in space-constrained devices.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable applications.

Technical Specifications:

Typical eMMC operating voltage ranges from 2.7V to 3.6V, with an operating temperature range of -25°C to +85°C. The interface often supports HS400 for high-speed data transfer. Refer to the product datasheet for precise specifications. The SanDisk SDINADF4-32G balances speed, capacity, and power efficiency, making it a versatile storage solution.

You May Also Be Interested in

REED Instruments
REPLACEMENT SKID GUIDE
Need more? Email Us
ATOP Technologies
FIBER OPT TO SER RS-232/422/485
Need more? Email Us
Honeywell
TW0 STAGE REMOTE BULB
Need more? Email Us
Panduit Corp
PIPE MRKR,LOW PRESS COND,D,YL,EA
Need more? Email Us
TE Connectivity
ADHESIVES & SEALANTS
Need more? Email Us
Virtins Technology
USB OSCILLOSCOPE & SIGNAL GEN.
Need more? Email Us
Yageo
RESISTOR KIT 0.47-56 2W 255PCS
Need more? Email Us
American Hakko Products, Inc.
TIP CHISEL 1.6 X7.8MM
Need more? Email Us
FLIR Extech
EXSTIK PH WATERPROOF/REFILLABLE
Lowest to $0.3361

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.9069 $75.8138
4+ $31.1031 $124.4124
5+ $30.1311 $150.6555
7+ $29.1591 $204.1137
9+ $28.1872 $253.6848
12+ $25.2713 $303.2556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess