EN
  • EN
  • DE

SI-3018KS-TL

Part No SI-3018KS-TL
Manufacturer Sanken
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 189681-SI-3018KS-TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI-3018KS-TL CAD Model

Description

The SI-3018KS-TL is a low-dropout (LDO) voltage regulator manufactured by Sanken Electric. This regulator provides a stable and regulated output voltage from a higher, potentially fluctuating, input voltage. Its low dropout characteristic enables it to maintain regulation even when the input voltage is only slightly above the desired output voltage, enhancing efficiency and performance.

Applications

  • Power supply for microcontrollers
  • Battery-powered devices
  • Post-regulation for switching power supplies
  • Consumer electronics
  • Industrial control systems

Features

  • Low Dropout Voltage: Maintains output voltage regulation with a minimal difference between the input and output voltage.
  • Overcurrent Protection: Protects the regulator and connected load from excessive current flow.
  • Thermal Shutdown: Shuts down the regulator when the junction temperature exceeds safe operating limits, preventing damage.
  • Fixed Output Voltage: Provides a stable and accurate regulated output voltage.
  • Compact Package: Suitable for use in space-constrained applications.
  • High Output Current Capability: Delivers adequate current to power a variety of electronic loads.

Benefits

  • Stable Voltage Supply: Ensures consistent performance and reliability of powered components.
  • Protection Against Damage: Overcurrent and thermal shutdown safeguards the regulator and load during fault conditions.
  • Improved Efficiency: Low dropout operation minimizes power loss, leading to better energy efficiency and longer battery life in portable applications.
  • Simplified Design: Requires few external components for stable operation, simplifying circuit design and reducing BOM cost.
  • Compact Size: Allows for integration into small form-factor devices.

Additional Details

The SI-3018KS-TL typically requires external capacitors for input and output filtering to ensure stable operation. The output voltage is fixed and should be verified with the device datasheet. Thermal management, such as a heatsink, may be required depending on the operating conditions (input voltage, output current, ambient temperature). Consult the manufacturer's datasheet for detailed specifications, application notes, and thermal considerations.

The SI-3018KS-TL is a reliable and efficient LDO regulator well-suited for a wide array of applications where stable voltage regulation and protection are essential.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess