EN
  • EN
  • DE

SLA6101

Part No SLA6101
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 325521-SLA6101
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLA6101 CAD Model

Description

The SLA6101 is a unipolar stepper motor driver IC manufactured by Sanken. This integrated circuit is designed to provide efficient and precise control of stepper motors. It integrates logic control and power MOSFETs to minimize external components and simplify the design of stepper motor control systems.

Applications:

  • Printers: Paper feed and print head positioning.
  • Scanners: Document scanning and image capture.
  • Factory Automation Equipment: Robotic arms and conveyor systems.
  • Office Automation Equipment: Copiers and fax machines.
  • Amusement Machines: Gaming devices and vending machines.

Features:

  • Built-in PWM current control: Provides precise current regulation for smooth and accurate motor control.
  • Overcurrent protection: Protects the IC and the stepper motor from damage due to overcurrent conditions.
  • Thermal shutdown protection: Prevents damage from overheating, ensuring reliable operation.
  • Logic input compatibility: Compatible with TTL and CMOS logic levels for easy interfacing with microcontrollers.
  • Low on-resistance MOSFETs: Minimizes power dissipation and increases energy efficiency.
  • Compact package: Space-saving design for high-density applications.

Benefits:

  • Precise motor control: Allows for accurate positioning and smooth movement.
  • High efficiency: Reduces power consumption and heat generation.
  • Improved reliability: Built-in protection features ensure stable operation.
  • Simplified system design: Integrated logic and power components reduce external component count.
  • Cost-effective: Provides excellent performance at a competitive price.

Additional Details:

The SLA6101 is designed to operate within a specific voltage and current range as specified in the datasheet. It includes internal clamping diodes to protect against inductive kickback voltage from the motor windings. The PWM chopping frequency is typically set by an external resistor and capacitor. Detailed specifications are available in the product datasheet including pin configurations, electrical characteristics, and application circuit examples. This IC is often used in conjunction with a microcontroller to implement advanced stepper motor control algorithms.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess