EN
  • EN
  • DE

STRF6267

Part No STRF6267
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348021-STRF6267
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRF6267 CAD Model

Description

The STRF6267 is a quasi-resonant regulator IC manufactured by Sanken Electric. It's designed for SMPS (Switching Mode Power Supply) applications, particularly in devices requiring efficient power conversion and reduced noise. This IC integrates a power MOSFET and control circuitry to simplify power supply designs and improve overall system performance.

Applications

  • Power supplies for LCD TVs
  • Adapters for various electronic devices (e.g., laptops, printers)
  • Auxiliary power supplies in industrial equipment
  • Consumer electronics power supplies
  • OA equipment power supplies

Features

  • Quasi-Resonant Operation: Enables high efficiency and low EMI noise.
  • Integrated Power MOSFET: Reduces external component count and simplifies design.
  • Built-in Startup Circuit: Eliminates the need for external startup resistors.
  • Protection Features: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD).
  • Low Standby Power Consumption: Meets energy-saving requirements.
  • Soft-Start Function: Reduces stress on components during startup.
  • Frequency Foldback Function: Improves efficiency at light loads.

Benefits

  • High Efficiency: Quasi-resonant operation minimizes switching losses, leading to improved efficiency and reduced heat generation.
  • Reduced EMI Noise: Quasi-resonant operation lowers electromagnetic interference, simplifying system compliance.
  • Simplified Design: Integration of power MOSFET and control circuitry reduces external component count and design complexity.
  • Enhanced Reliability: Built-in protection features ensure robust operation and prevent damage from abnormal conditions.
  • Energy Savings: Low standby power consumption helps meet energy efficiency standards and reduces operating costs.
  • Compact Size: Integration allows for smaller power supply designs.

Additional Details

The STRF6267 operates by detecting the voltage and current of the MOSFET and optimizing the switching frequency to reduce losses. The integrated MOSFET typically has a breakdown voltage suitable for off-line power supplies (e.g., 650V or higher). The IC also incorporates a gate drive circuit specifically tuned to the integrated MOSFET. The overcurrent protection (OCP) is generally implemented using a current sensing resistor and a comparator. The overvoltage protection (OVP) monitors the output voltage and shuts down the IC if it exceeds a preset threshold. Thermal shutdown (TSD) protects the IC from overheating. The IC's package is designed for efficient heat dissipation.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.2617
Freescale Semiconductor - NXP
Lowest to $33.3310
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
AMCC
Lowest to $2.8182
NXP / Nexperia
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.6495 $115.2990
3+ $47.3030 $141.9090
4+ $45.8246 $183.2984
6+ $44.3462 $266.0772
7+ $42.8678 $300.0746
10+ $38.4338 $384.3380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess