EN
  • EN
  • DE

2SA1392

Part No 2SA1392
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description AF Amp Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1124439-2SA1392
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1392 CAD Model

Description

The 2SA1392 is a silicon PNP transistor manufactured by SANYO Semiconductor (U.S.A) Corporation. It is primarily designed for audio frequency amplification and switching applications.

Applications:

  • Audio Amplifiers: Used in various stages of audio amplifiers, including pre-amplifiers and power amplifiers.
  • Switching Applications: Employed in switching circuits for controlling current flow.
  • General Purpose Amplification: Suitable for general-purpose amplification needs in electronic circuits.
  • Line Drivers: Can be used as a line driver for transmitting signals over a distance.

Features:

  • High Collector Current: Capable of handling relatively high collector current.
  • Low Saturation Voltage: Ensures efficient switching and minimizes power dissipation.
  • High Transition Frequency: Enables high-speed switching and amplification.
  • Complementary to NPN Transistors: Designed to work with complementary NPN transistors in push-pull configurations.

Benefits:

  • Improved Audio Fidelity: Delivers clean and accurate audio signal amplification.
  • Efficient Switching Performance: Provides fast and efficient switching action in circuits.
  • Enhanced Circuit Reliability: Offers reliable performance in various applications.
  • Reduced Power Consumption: Low saturation voltage contributes to lower power consumption.

Additional Details:

The 2SA1392 is commonly available in a TO-92 or similar through-hole package. Key specifications include collector-emitter voltage (VCEO), collector current (IC), power dissipation (PD), and transition frequency (fT). It's recommended to refer to the official datasheet from SANYO Semiconductor for precise specifications. The 2SA1392 can be used in applications such as headphone amplifiers, microphone preamplifiers, and small signal switches. Careful consideration should be given to heat sinking when operating at higher power levels.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6124 $64.4960
90+ $1.3236 $119.1240
140+ $1.2821 $179.4940
190+ $1.2405 $235.6950
245+ $1.1989 $293.7305
325+ $1.0753 $349.4725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess