EN
  • EN
  • DE

2SA1766

Part No 2SA1766
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors (BJT) - Single
Description High-hFE, Low-Frequency General-Purpose Amp Applications  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1124544-2SA1766
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1766 CAD Model

Description

The 2SA1766 is a PNP bipolar junction transistor (BJT) manufactured by SANYO Semiconductor. It is designed for use in audio amplifier applications, particularly in the output stages. This transistor offers good linearity and high power handling capability, making it suitable for driving loudspeakers.

Applications:

  • Audio Power Amplifiers: Used in output stages of audio amplifiers to drive speakers.
  • Hi-Fi Audio Systems: Found in high-fidelity audio equipment for clear and powerful sound reproduction.
  • Home Theater Systems: Employed in surround sound systems to amplify audio signals to multiple speakers.
  • Professional Audio Equipment: Used in mixing consoles, studio monitors, and power amplifiers.
  • General Purpose Amplification.

Features:

  • PNP Polarity: Allows for complementary designs with NPN transistors.
  • High Collector Current: Capable of handling significant current levels for driving speakers.
  • Low Saturation Voltage: Reduces power dissipation and improves efficiency.
  • High Linearity: Ensures minimal distortion in audio signals.
  • High Power Dissipation: Can dissipate significant power, making it suitable for high-power applications.

Benefits:

  • High-Quality Audio Reproduction: Delivers clear, powerful, and distortion-free sound.
  • Efficient Power Handling: Provides efficient power amplification with minimal heat generation.
  • Versatile Application: Suitable for a wide range of audio amplifier designs.
  • Reliable Performance: Offers stable and consistent performance under various operating conditions.
  • Simplified Circuit Design: Can be easily integrated into existing amplifier circuits.

Additional Details:

The 2SA1766 transistor has a collector-emitter voltage (VCEO) rating of -160V, a collector current (IC) rating of -10A, and a power dissipation (PC) rating of 80W. Its current gain (hFE) is typically between 50 and 200. The transistor is available in a TO-220 package. This transistor is often used in complementary pairs with NPN transistors to create push-pull amplifier stages, delivering high-power audio output with minimal distortion. It offers excellent thermal characteristics for stable performance at high power levels. It's known for its robustness and ability to handle reactive loads presented by speakers.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5315 $61.2600
95+ $1.2566 $119.3770
145+ $1.2174 $176.5230
200+ $1.1781 $235.6200
255+ $1.1388 $290.3940
340+ $1.0210 $347.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess