EN
  • EN
  • DE

2SA1967

Part No 2SA1967
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description High-Voltage Amp, High-Voltage Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1124601-2SA1967
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1967 CAD Model

Description

The 2SA1967 is a PNP bipolar junction transistor (BJT) manufactured by SANYO Semiconductor. It's designed primarily for audio amplification and high-speed switching applications, offering a balance of gain and switching speed.

Applications:

  • Audio Amplifiers: Utilized in pre-amplifier and power amplifier stages for audio signal amplification.
  • Switching Circuits: Employed in high-speed switching circuits for efficient current control.
  • Driver Stages: Can be used as a driver for larger transistors or other high-current loads.
  • General Purpose Amplification: Suitable for general-purpose amplification needs in various electronic circuits.

Features:

  • High Collector Current: Offers a substantial collector current rating for driving moderate loads.
  • Low Saturation Voltage: Exhibits a low saturation voltage, minimizing power dissipation.
  • High Transition Frequency: Provides a high transition frequency, enabling high-speed switching.
  • Excellent Linearity: Delivers excellent linearity, ensuring accurate signal reproduction.

Benefits:

  • Enhanced Audio Quality: Provides clean and amplified audio signals in audio amplifier applications.
  • Efficient Switching: Enables fast and efficient switching in diverse electronic circuits.
  • Reliable Performance: Delivers consistent and reliable performance in various applications.
  • Reduced Power Consumption: Low saturation voltage reduces power loss and enhances energy efficiency.

Additional Details:

The 2SA1967 is typically available in a TO-92 or similar through-hole package. Key specifications include collector-emitter voltage (VCEO), collector current (IC), power dissipation (PD), and transition frequency (fT). For detailed specifications and application notes, consult the official datasheet from SANYO Semiconductor. This transistor is often used in complementary pairs with NPN transistors in push-pull amplifier configurations. It's also suitable for applications requiring both amplification and switching capabilities. When operating at higher power levels, appropriate heatsinking may be necessary.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess