EN
  • EN
  • DE

2SC3253

Part No 2SC3253
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description 60V/5A High-Speed Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1125372-2SC3253
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC3253 CAD Model

Description

The 2SC3253 is an NPN silicon epitaxial planar transistor manufactured by SANYO Semiconductor. It's designed for high-frequency amplifier applications, particularly in VHF and UHF bands. It offers high gain, low noise, and excellent linearity at high frequencies.

Applications

  • VHF/UHF amplifiers
  • Oscillators
  • Mixers
  • RF front-ends
  • CATV amplifiers

Features

  • High Transition Frequency (fT): Exhibits a high transition frequency, making it suitable for high-frequency applications.
  • Low Noise Figure: Offers a low noise figure, improving signal-to-noise ratio in amplifier circuits.
  • High Gain: Provides high gain amplification, enhancing signal strength.
  • Excellent Linearity: Maintains excellent linearity, minimizing distortion in amplified signals.
  • Small Package: Typically available in a small surface-mount package, saving board space.

Benefits

  • Improved Performance in High-Frequency Applications: Enhances performance in VHF and UHF circuits.
  • Enhanced Signal Reception: Improves signal reception by reducing noise.
  • Efficient Amplification: Provides efficient amplification with minimal distortion.
  • Compact Design: Allows for compact and space-saving designs.

Additional Details

The 2SC3253 has a collector-emitter voltage (VCEO) rating typically around 20V. The collector current (IC) is rated for approximately 50mA. The power dissipation (PC) is usually around 200mW. The transition frequency (fT) is typically in the GHz range. It's commonly packaged in a SOT-23 or similar small surface-mount package. Impedance matching networks are often required for optimal performance in high-frequency circuits. Always refer to the manufacturer's datasheet for detailed specifications and application recommendations.

You May Also Be Interested in

Micrel
Lowest to $9.8522
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
Mini-Circuits
RF Transformer
Lowest to $5.7750
UTC
Lowest to $0.0622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Texas Instruments
Lowest to $0.9663

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess