EN
  • EN
  • DE

2SK2632LS

Part No 2SK2632LS
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 2.5A TO220FI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr SANYO Semiconductor (U.S.A) Corporation
Package Bulk
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800 V
Current - Continuous Drain (Id) @ 25°C 2.5A (Ta)
Rds On (Max) @ Id, Vgs 4.8Ohm @ 1.3A, 15V
Gate Charge (Qg) (Max) @ Vgs 15 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 550 pF @ 20 V
Power Dissipation (Max) 2W (Ta), 25W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220FI(LS)
Package / Case TO-220-3 Full Pack
Standard Package 100 pcs
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 751284-2SK2632LS
Ultra Librarian 3D Model Ultra Librarian 2SK2632LS CAD Model

Description

The 751284-2SK2632LS is a N-Channel MOSFET transistor designed for use in various electronic applications.

  • Product: 751284-2SK2632LS
  • Manufacturer: SANYO Semiconductor (U.S.A) Corporation
  • Vdss: 800V
  • Id: 2.5A
  • Rds On: 4.8Ohm @ 1.3A and 15V
  • Qg: 15nC @ 10V
  • Ciss: 550pF @ 20V
  • Package: TO-220-3 Full Pack
  • Mounting Type: Through-hole
  • Suitable for: Applications that require high voltage switching and efficient power management

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess