EN
  • EN
  • DE

CPH6320

Part No CPH6320
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description General-Purpose Switching Device Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1162960-CPH6320
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH6320 CAD Model

Description

The SANYO Semiconductor CPH6320 is a P-channel MOSFET designed for power management and switching applications. This MOSFET is known for its low on-resistance, high-speed switching capability, and compact package, making it suitable for use in portable devices and power supplies.

Applications

  • DC-DC Converters: Power switching in step-up and step-down converters.
  • Load Switching: Controlling power to various loads in electronic devices.
  • Power Management: Regulating power in battery-powered devices.
  • Backlight Inverters: Driving backlight LEDs in LCD displays.
  • Motor Control: Controlling small DC motors.
  • Portable Devices: Power switching and load management in smartphones, tablets, and laptops.

Features

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High-Speed Switching: Enables fast switching speeds for efficient power conversion.
  • Small Package: Compact package for space-constrained designs.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Lead-Free and RoHS Compliant: Environmentally friendly construction.

Benefits

  • High Efficiency: Low on-resistance minimizes power loss and improves overall efficiency.
  • Fast Switching: High-speed switching reduces switching losses and improves power conversion efficiency.
  • Compact Design: Small package allows for dense circuit designs in portable devices.
  • Reliable Operation: Designed for stable and reliable performance in power management applications.
  • Environmentally Compliant: Meets environmental regulations for safe and sustainable products.

Additional Details

The CPH6320 features a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating of -2A. It has a typical on-resistance (RDS(on)) of 0.12 Ohms at VGS = -4.5V. The gate threshold voltage (VGS(th)) is typically -0.8V. This MOSFET is designed to provide efficient and reliable power switching in a wide range of applications.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4232 $58.1568
59+ $1.9878 $117.2802
90+ $1.9265 $173.3850
124+ $1.8642 $231.1608
161+ $1.8018 $290.0898
215+ $1.6158 $347.3970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess